EN
  • EN
  • DE

POE26W3.3VS5-R

Part No POE26W3.3VS5-R
Manufacturer Eaton Bussmann
Catalog Switching Converter, SMPS Transformers
Description XFMR POE CONFIG DC/DC 160UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Configurable (For DC/DC)
Applications Power Over Ethernet (PoE)
Voltage - Isolation 1500Vrms
Inductance @ Frequency 160µH @ 100kHz
Frequency 300kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Size / Dimension 0.846" L x 0.866" W (21.50mm x 22.00mm)
Height - Seated (Max) 0.425" (10.80mm)
Footprint 0.846" L x 1.161" W (21.50mm x 29.50mm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1546380-POE26W3.3VS5-R
Ultra Librarian 3D Model Ultra Librarian POE26W3.3VS5-R CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
XFMR FLYBCK AC/DC CONV 1.33MH TH
Need more? Email Us
Halo Electronics Inc
ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK SMD
Lowest to $4.1063
Pulse
XFMR FLYBACK 7W
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.5UH SM
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 8UH SMD
Need more? Email Us
Pulse
XFMR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess