Products specifications Report Issue?

Category Transformers - Current Sense Transformers
Mfr Pulse
Package Tray
Product Status Active
Frequency Range 10kHz ~ 200kHz
Type Invasive
Current Rating (Amps) 37 A
Inductance 20 mH
DC Resistance (DCR) 56Ohm Primary, 1.4Ohm Secondary
Mounting Type Through Hole
Size / Dimension 0.565" L x 0.750" W (14.35mm x 19.05mm)
Height - Seated (Max) 0.750" (19.05mm)
Termination Style PC Pin
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 848173-PE-67100NL
Ultra Librarian 3D Model Ultra Librarian PE-67100NL CAD Model

Description

The 848173-PE-67100NL is a current sense transformer designed for use in transformers - current sense transformers.

  • Transformer Type: Invasive
  • Termination Style: PC Pin
  • Package: Tray
  • Size: 0.565" L x 0.750" W (14.35mm x 19.05mm)
  • Inductance: 20 mH
  • Seated Height: 0.750" (19.05mm)
  • Mounting Type: Through-Hole
  • Standard Package: 80 pcs
  • Current Rating: 37 A
  • Frequency Range: 10kHz to 200kHz
  • Product Status: Active
  • Manufacturer: Pulse

You May Also Be Interested in

EPCOS (TDK)
SMT current sense transformers
Lowest to $0.9417
ECAD model for B82801A824A100
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 31A AC/DC
Lowest to $0.9576
ECAD model for ACS711KEXLT-31AB-T
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
ECAD model for B82801C0145A050
Triad Magnetics
CURR SENSE XFMR 35A T/H / 35 A Current Sense Transformer 20kHz ~ 200kHz 340mOhm Max 3.5 mH Through Hole
Need more? Email Us
ECAD model for CST306-1A
Pulse
XFRMR CURR SENSE 5.0MH T/H
Need more? Email Us
ECAD model for PE-63586NL
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 30A AC/DC
Lowest to $3.8090
ECAD model for ACS724KMATR-30AB-T
Pulse
XFRMR CURR SENSE 20.0MH T/H
Need more? Email Us
ECAD model for PE-64487NL
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 50A AC/DC / Current Sensor
Lowest to $8.1353
ECAD model for ACS754SCB-050-PFF
Triad Magnetics
CURR SENSE XFMR 10A TH
Need more? Email Us
ECAD model for CST-1010

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention