EN
  • EN
  • DE

PE-21782

Part No PE-21782
Manufacturer Pulse
Catalog Custom Parts (N - R)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134824-PE-21782
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-21782 CAD Model

Description

The PE-21782 is a surface mount Ethernet transformer manufactured by Pulse Electronics. This transformer is designed for use in various Ethernet applications, providing isolation and impedance matching between the PHY chip and the network cable.

Applications:

  • Ethernet Network Interface Cards (NICs): Used in NICs for desktop computers and servers to provide isolation and signal coupling.
  • Embedded Ethernet Systems: Integrated into embedded systems requiring Ethernet connectivity.
  • Routers and Switches: Employed in routers and switches for signal isolation and impedance matching.
  • Industrial Ethernet Applications: Utilized in industrial control systems and automation equipment.
  • Power over Ethernet (PoE) Applications: Suitable for PoE implementations, providing the necessary isolation and signal integrity.

Features:

  • Surface Mount Design: Allows for automated assembly and efficient PCB layout.
  • Compact Size: Small form factor makes it suitable for space-constrained applications.
  • Isolation Voltage: Provides a high level of isolation to protect the PHY chip from voltage surges and transients.
  • Impedance Matching: Matches the impedance between the PHY chip and the Ethernet cable to minimize signal reflections.
  • Low Insertion Loss: Minimizes signal loss, ensuring efficient signal transfer.
  • High Return Loss: Provides excellent return loss performance for signal integrity.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Signal Integrity: Ensures reliable data transmission by minimizing signal reflections and noise.
  • Enhanced System Reliability: Provides electrical isolation to protect sensitive components from damage.
  • Simplified PCB Layout: Surface mount design allows for efficient PCB layout and automated assembly.
  • Reduced Component Count: Integrated transformer reduces the number of discrete components required.
  • Cost-Effective Solution: Offers a cost-effective solution for Ethernet connectivity.

Additional Details:

The PE-21782 Ethernet transformer is designed to meet the requirements of various Ethernet standards, including IEEE 802.3. It typically features a turns ratio optimized for Ethernet applications and provides a specified isolation voltage rating. The transformer is constructed using high-quality materials to ensure reliable performance over a wide range of operating temperatures. Detailed specifications, including inductance, leakage inductance, and DC resistance, are available in the product datasheet. It is often used in conjunction with Ethernet PHY chips from various manufacturers to provide a complete Ethernet interface solution.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
NEC
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
RF Micro Devices
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess