EN
  • EN
  • DE

LTC1599BIG#PBF

Part No LTC1599BIG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description LTC1599 - PARALLEL INPUT 16-BIT / 16 Bit Digital to Analog Converter 1 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Linear Technology
Packaging Bulk
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Mounting Surface Mount
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC1599BIG#PBF,ANALINLTC1599BIG#PBF
Standard Package 1
Win Source Part Number 1323025-LTC1599BIG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1599BIG#PBF CAD Model

Description

LTC1599BIG#PBF - High-Performance 16-Bit DAC from Linear Technology

The LTC1599BIG#PBF is a state-of-the-art 16-bit digital-to-analog converter (DAC) crafted by Linear Technology, a brand renowned for its precision and quality in analog integrated circuits. This highly integrated device is designed to deliver exceptional performance for applications requiring precise digital-to-analog conversion with low power consumption.

Key Features

  • High Resolution: The LTC1599BIG#PBF boasts a 16-bit resolution, providing fine granularity and high precision in analog output, which is essential for applications such as medical instrumentation, industrial control systems, and high-end audio equipment.
  • Monotonic Performance: Ensures that the analog output increases monotonically with the digital input, thereby guaranteeing stable and predictable behavior over the entire operating range.
  • Low Glitch Impulse: The DAC features a low glitch impulse, minimizing the transient voltages upon code changes, which is crucial for reducing noise and improving stability in sensitive applications.
  • Flexible Voltage Ranges: It operates with a wide range of supply voltages, accommodating various system requirements and ensuring compatibility with other components in the signal chain.
  • Settling Time: Offers a fast settling time, which is beneficial for applications that require rapid changes in the analog output and for high-speed data acquisition systems.

Applications

The LTC1599BIG#PBF is ideal for an array of precision applications including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • High-End Audio Equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1599BIG#PBF DAC meets high standards of reliability and performance. The product is available in a robust, surface-mount compatible package, which is suited for automated manufacturing processes and designed to withstand harsh industrial environments.

In summary, the LTC1599BIG#PBF from Linear Technology is a high-performance, versatile DAC solution that delivers accuracy and stability for demanding applications where precision analog output is critical. Its combination of features makes it an excellent choice for engineers looking to integrate a reliable DAC into their design.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess