EN
  • EN
  • DE

MCP3562-E/ST

Part No MCP3562-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20TSSOP / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 24
Sampling Rate (Per Second) 153.6k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Number of A/D Converters 2
Architecture Sigma-Delta
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.7V
Features Internal Oscillator, PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Surface Mount
Base Product Number MCP3562
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 150-MCP3562-E/ST
Standard Package 74
Win Source Part Number 1321134-MCP3562-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP3562-E/ST CAD Model

Description

The MCP3562-E/ST is a highly precise, low-power, 24-bit Analog-to-Digital Converter (ADC) offered by Microchip Technology, a leader in microcontroller and analog semiconductors. This ADC is part of the MCP356x family and is designed to deliver high-resolution measurements in a compact TSSOP-20 package, making it suitable for a wide range of applications including industrial monitoring, medical instrumentation, and sensor interfacing.

Key Features

  • 24-Bit Resolution: This high-resolution ADC provides accurate and detailed analog signal conversion, ensuring fidelity in the digital representation of the input signal.
  • Programmable Data Rate: With a programmable data rate ranging from 3.75 SPS (samples per second) to 153.6 kSPS, the MCP3562-E/ST can be optimized for power consumption or speed as required by the application.
  • Internal Oscillator: The built-in 4.9152 MHz oscillator simplifies the design by eliminating the need for an external clock source.
  • Differential Inputs: The ADC features differential inputs that enhance noise immunity and allow for accurate measurements in electrically noisy environments.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low current consumption, with a typical operating current of just 200 µA.
  • Extended Temperature Range: The device is specified for operation from -40°C to +125°C, making it suitable for harsh environments.

Applications

The MCP3562-E/ST is versatile and can be used in a variety of applications, such as:

  • Industrial Automation and Process Control
  • Portable Instrumentation
  • Medical Devices and Monitoring Systems
  • Energy Systems and Smart Grid Infrastructure
  • Environmental Monitoring Equipment

Integration and Support

Microchip Technology provides extensive support for the MCP3562-E/ST, including technical documentation, reference designs, and customer support to assist with the integration of the ADC into your designs. Additionally, the device is compatible with Microchip's development tools, making prototyping and development a streamlined process.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1825 $52.7300
10+ $10.8165 $108.1650
15+ $10.4784 $157.1760
20+ $10.1404 $202.8080
26+ $9.8024 $254.8624
35+ $8.7884 $307.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess