Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 271164-PCS810REURF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCS810REURF CAD Model

Description

The PCS810REURF is a common mode choke manufactured by Pulse Electronics. Common mode chokes are passive electronic components used to suppress common-mode noise in power and signal lines, thereby reducing electromagnetic interference (EMI) and improving signal integrity. These are essential components in a wide array of electronic devices and systems where noise reduction is critical for performance and compliance.

Applications:

  • Power Supplies: Filters common mode noise in AC/DC and DC/DC power supplies to prevent interference with other components.
  • Data Lines: Used in data communication lines such as Ethernet, USB, and CAN bus to improve signal quality and reduce noise.
  • Audio Equipment: Suppresses noise in audio circuits for cleaner sound reproduction.
  • Motor Drives: Filters noise generated by motor drives to prevent interference with other electronic components.
  • LED Lighting: Used in LED driver circuits to reduce EMI and comply with emissions standards.

Features:

  • High Common Mode Impedance: Provides significant attenuation of common mode noise signals.
  • Low Differential Mode Impedance: Minimizes the impact on desired differential mode signals.
  • Compact Size: Allows easy integration into space-constrained circuit boards.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Wide Frequency Range: Effective across a broad spectrum of frequencies relevant to EMI suppression.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signal transmission.
  • Reduced EMI: Prevents electromagnetic interference with other electronic devices, ensuring compliance with regulatory standards.
  • Enhanced System Performance: Minimizes the impact of noise on sensitive electronic components, improving overall system performance.
  • Protection of Electronic Components: Protects sensitive components from damage caused by voltage spikes and surges.
  • Compliance with Standards: Helps ensure that electronic devices meet required EMI/EMC standards.

Additional Details:

The PCS810REURF typically utilizes a ferrite core material optimized for high impedance across a wide frequency range. It is designed for surface mount applications, enabling efficient and automated manufacturing processes. The specific inductance and current ratings of the component are crucial for proper application, and it is important to consult the manufacturer's datasheet for detailed specifications.

This common mode choke is designed to meet the stringent requirements of modern electronic devices, ensuring reliable performance and adherence to industry standards for electromagnetic compatibility. Its compact size and ease of integration make it a valuable component in various electronic designs.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2775AM-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM5210RB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM3900N
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2807DL3-0543-TE1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJU211M-TE1-#ZZZB
NJR Corporation/NJRC
PRECISION VOLTAGE COMPARATOR
Lowest to $2.5600
ECAD model for NJM311D
NJR Corporation/NJRC
Lowest to $23.1606
ECAD model for NJM3414M(TE1)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7505A
NJR Corporation/NJRC
Lowest to $10.2414
ECAD model for NJM2828F3-06

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention