Products specifications Report Issue?

Win Source Part Number 1017655-PC74HC374T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC374T CAD Model

Description

Product Overview: NXP PC74HC374T Octal D-Type Flip-Flop

The NXP PC74HC374T is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). It is designed to have the same switching characteristics as the HC series while maintaining the low power consumption of CMOS integrated circuits, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Type: Octal D-type flip-flop with positive-edge trigger.
  • Output Capability: Bus driver, capable of driving moderate to high loads.
  • Gate Count: The device contains 8 flip-flops with a gate count of 20 gates per flip-flop.
  • Supply Voltage Range: Operates with a supply voltage range of 2.0 V to 6.0 V, accommodating a variety of logic level requirements.
  • High Noise Immunity: Exhibits true immunity to noise, ensuring stable and reliable operation even in noisy environments.
  • Low Power Consumption: Characterized by low power dissipation, making it suitable for battery-operated and power-sensitive applications.
  • Package: Comes in a surface-mount TSSOP20 package, which is ideal for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +125°C, ensuring performance in extreme conditions.

Applications

The NXP PC74HC374T is versatile and can be used in various applications, including:

  • Buffer/storage registers
  • Shift registers
  • Data storage
  • Control registers
  • Communication systems

Product Description

The PC74HC374T octal D-type flip-flop incorporates 8 edge-triggered, D-type flip-flops with 3-state outputs in a 20-pin TSSOP package. Each flip-flop features a separate direct clear input (CLR) and clock input (CP) which triggers on the rising edge. When the clear input is held low, it overrides the clock and data inputs, forcing the Q output low. The 3-state output configuration allows for the connection of multiple outputs to a common bus, controlled via the output enable (OE) input.

This device is fabricated using NXP's advanced silicon-gate CMOS technology, providing a robust and high-performance solution for digital circuit design. With its broad VCC operating range and high noise immunity, the PC74HC374T is an excellent choice for interfacing with different logic levels and for use in mixed-voltage environments.

For designers and engineers looking for a reliable flip-flop solution, the NXP PC74HC374T offers a combination of performance, power efficiency, and versatility, making it a go-to component for digital logic circuits.

You May Also Be Interested in

Richtek USA Inc.
6 Channels 150mA x1/x1.5/x2 Charge Pump White LED Driver
Lowest to $1.2069
ECAD model for RT9379GQW
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9170-12CB
Epson Electronics America Inc-Semiconductor Div
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO14
Need more? Email Us
ECAD model for RTC4553B
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
ECAD model for RKC4.4-1.5-RSC4.4/S1587/CS10575/SV
Realtek
Lowest to $2.8660
ECAD model for RTL8105E-VL
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-200-15
ABB Embedded Power
45 A Soft Starter PSR Series; IP00; IP20; 18.5 kW
Need more? Email Us
ECAD model for PSE45-600-70
Dell
Need more? Email Us
ECAD model for R730XD24SG2749
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
ECAD model for P-RSM 55-099-15M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention