EN
  • EN
  • DE

CV201210-LAB1

Part No CV201210-LAB1
Manufacturer Bourns Inc.
Catalog OEM Parts (C - E)
Description KIT INDUCTOR CHIP SMD / Fixed Kit 540 Pieces (18 Values - 30 Each) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Inductor Kits
Mfr Bourns Inc.
Series CV201210
Package Case
Product Status Obsolete
Kit Type Fixed
Style Multilayer
Material - Core Ferrite
Quantity 540 Pieces (18 Values - 30 Each)
Inductance Range 47nH ~ 33µH
Mounting SMD (SMT)
Packages Included 0805 (2012 Metric)
Base Product Number CV201210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Standard Package 1
Win Source Part Number 1018273-CV201210-LAB1
Ultra Librarian 3D Model Ultra Librarian CV201210-LAB1 CAD Model

Description

The CV201210-LAB1 is an inductor kit with a quantity of 540 pieces (18 values - 30 each). Bold the product name (e.g., BAV99S,135 → CV201210-LAB1) and manufacturer (e.g., Nexperia USA Inc. → N/A).

  • Type: Inductor Kit
  • Quantity: 540 pieces (18 values - 30 each)
  • Inductance Range: 47nH ~ 33µH
  • Package: 0805 (2012 Metric)
  • Package Type: Nonstandard
  • Style: Multilayer
  • Material: Ferrite
  • Inductor Type: Fixed
  • Mounting: SMD (SMT)
  • REACH: Unaffected
  • HTSUS: 8504.50.8000
  • Status: Obsolete

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TT Electronics
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2747
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.7284 $129.7284
2+ $125.5439 $251.0878
3+ $121.3593 $364.0779
4+ $108.8045 $435.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess