Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060181-G3VM-2F-S
Categories Solid State Relays
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G3VM-2F-S CAD Model

Description

The G3VM-2F-S is a Solid State Relay (SSR) manufactured by Omron. This device is designed to provide electrical isolation and switching functionality in various electronic circuits. It utilizes an optocoupler to isolate the control signal from the load, resulting in fast, reliable, and noise-free switching. SSRs are often preferred over electromechanical relays due to their longer lifespan, absence of moving parts, and immunity to contact bounce.

Applications:

  • Industrial Automation
  • Temperature Controllers
  • Lighting Control Systems
  • Medical Equipment
  • Security Systems

Features:

  • Optically Isolated: Provides electrical isolation between the control and load circuits.
  • Zero-Crossing Switching: Reduces electrical noise and extends the life of the load.
  • High-Speed Switching: Enables fast and precise control of the load.
  • Long Life: Offers a significantly longer lifespan compared to electromechanical relays.
  • Compact Size: Allows for space-saving designs.

Benefits:

  • Improved system reliability due to the absence of mechanical wear.
  • Reduced electrical noise and interference in sensitive circuits.
  • Faster response times compared to traditional relays.
  • Simplified circuit design with easy integration.
  • Increased safety due to electrical isolation.

Technical Specifications:

While datasheet values vary, typical specifications include:

  • Load Voltage: Up to 400V AC (or DC, depending on the model)
  • Load Current: Up to 1A (or higher, depending on the model)
  • Control Voltage: Typically 3-32V DC
  • Isolation Voltage: Several kVAC (kilovolts AC)
  • Operating Temperature Range: -30°C to +80°C (or similar, depending on the datasheet)
  • Switching Time: Very fast, often in the microsecond range
  • Package Type: Surface Mount (SMD) or Through-Hole

The G3VM-2F-S SSR is typically used in applications where reliable, fast, and isolated switching is required. For detailed specifications, including load voltage and current ratings, control voltage requirements, and thermal characteristics, consulting the official Omron datasheet is crucial. The compact size and surface-mount package of some G3VM models allow for easy integration into modern electronic designs. When selecting an SSR, ensure that the voltage and current ratings are appropriate for the intended load to ensure reliable and safe operation. Solid state relays like the G3VM-2F-S offer a significant advantage over traditional relays in many applications due to their extended lifespan and superior performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Cordless Telephones PBX Modems
Need more? Email Us
ECAD model for TLP222G-2
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 3.5A 0-40V
Need more? Email Us
ECAD model for TLP3544(TP1,F)
Sharp Microelectronics
IT(rms)≤0.6A, Zero Cross type DIP 8pin Triac output SSR
Lowest to $1.4631
ECAD model for PR36MF21NSZF
Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Lowest to $16.2455
ECAD model for CXE240A5
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Lowest to $64.2064
ECAD model for LR600240D25
NEC
8 PIN DIP 400 V BREAKDOWN VOLTAGE 2-CH OPTICAL COUPLED MOSFET
Lowest to $3.0128
ECAD model for PS7141L-2A-E3
California Eastern Labs
6, 8-PIN DIP, 400 V BREAK DOWN VOLTAGE, NORMALLY CLOSE TYPE 1-ch, 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7142-2B
ON Semiconductor
PHOTOVOLTAIC SOLID-STATE RELAY OPTOCOUPLERS | SSR RELAY SPST-NO 140MA 0-400V
Need more? Email Us
ECAD model for HSR412
Omron
MOS FET Relays | SSR RELAY SPST-NC 100MA 0-350V
Need more? Email Us
ECAD model for G3VM-353B1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention