Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Frequency Range 50kHz to 1MHz
Type Invasive
Inductance 2mH
DC Resistance (DCR) 6 mOhm Primary, 5.5 Ohm Secondary
Mounting SMD (SMT)
Height - Seated (Max) 0.217" (5.50mm)
Termination Style Gull Wing
Win Source Part Number 1086122-P8208NLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P8208NLT CAD Model

Description

The Pulse Electronics Corporation 1086122-P8208NLT is an invasive transformer suitable for use in electronic circuits.

  • Package: Reel - TR
  • Maximum Height: 0.217" (5.50mm)
  • Frequency Range: 50kHz to 1MHz
  • Product Status: Active
  • Suitable for: Transformer applications
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TDK Corporation
CURR SENSE XFMR 300A CHAS MNT / 300 A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
Need more? Email Us
ECAD model for CCT354571-300-24-00
EPCOS (TDK)
Need more? Email Us
ECAD model for B78545A9577A
Pulse
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
ECAD model for P8205
Pulse
CURR SENSE XFMR 20A T/H
Need more? Email Us
ECAD model for PE-51718
EPCOS (TDK)
TRANSF CURRENT SENSE 22.4MH SMD
Lowest to $1.9059
ECAD model for B82801C2245A200
Pulse
CURR SENSE XFMR 1:1:100 SMD
Lowest to $2.6741
ECAD model for PE-68280NLT
Kemet
CURRENT SENSORS, SNAP-ON TYPE / 30 A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
Need more? Email Us
ECAD model for C/CT-0306
EPCOS (TDK)
CURR SENSE XFMR 1:20 SMD
Lowest to $3.2548
ECAD model for B82801A1333A020
Triad Magnetics
CURR SENSE XFMR 20A T/H / 20 A Current Sense Transformer 50/60Hz 40Ohm Through Hole
Need more? Email Us
ECAD model for CST-1020-B

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7417 $66.7530
215+ $0.6085 $130.8275
330+ $0.5896 $194.5680
455+ $0.5705 $259.5775
590+ $0.5515 $325.3850
785+ $0.4944 $388.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,200 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention