EN
  • EN
  • DE

HMU1228CNLT

Part No HMU1228CNLT
Manufacturer Pulse
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129966-HMU1228CNLT
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMU1228CNLT CAD Model

Description

The HMU1228CNLT is a surface mount power inductor manufactured by Pulse Electronics. It is designed for use in DC-DC converters and power supply applications requiring a small footprint and high efficiency. This inductor is characterized by its low DCR (DC Resistance) and high saturation current, making it suitable for applications where minimizing power loss and handling high currents are critical.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Point-of-Load (POL) Regulators
  • Notebook Computers
  • Portable Devices

Features:

  • Low DCR: Minimizes power loss due to resistance, improving efficiency.
  • High Saturation Current: Handles high current levels without significant inductance drop.
  • Small Footprint: Facilitates integration into space-constrained designs.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits:

  • Improved Efficiency: Low DCR minimizes power losses, contributing to higher overall efficiency.
  • Increased Power Density: Small footprint and high current capability allow for higher power density designs.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system compatibility.
  • Simplified Circuit Design: SMT compatibility streamlines board layout and assembly.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding conditions.

Additional Details:

The HMU1228CNLT's specific inductance, saturation current, and DCR values are detailed in the Pulse Electronics datasheet. It is essential to consult the datasheet for proper application and design considerations. The inductor is typically used in conjunction with switching controllers to form complete DC-DC converter circuits. Proper thermal management is crucial to ensure reliable operation, especially at high currents. The HMU1228CNLT is RoHS compliant, ensuring it meets environmental standards. The shielded construction helps to minimize noise and prevent interference with other components on the circuit board.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Lattice Semiconductor Corporation
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Sony
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1579 $52.1055
110+ $0.9501 $104.5110
165+ $0.9204 $151.8660
225+ $0.8907 $200.4075
295+ $0.8611 $254.0245
390+ $0.7720 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess