Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Tray
Product Status Obsolete
Transformer Type VDSL
Inductance 100µH
Mounting Type Surface Mount
Size / Dimension 0.315" L x 0.315" W (8.00mm x 8.00mm)
Height - Seated (Max) 0.388" (9.86mm)
Temperature Range - Operating -40°C ~ 85°C
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 573842-BX4286LNL
Ultra Librarian 3D Model Ultra Librarian BX4286LNL CAD Model

Description

The BX4286LNL is a pulse transformer designed for use in VDSL applications. This product is part of the Pulse series.

  • Application: VDSL
  • Mounting Type: Surface Mount
  • Package: Tray
  • Size: 0.315" x 0.315" (8.00mm x 8.00mm)
  • Inductance: 100µH
  • Height (Seated): 0.388" (9.86mm)
  • Operating Temperature: -40°C to 85°C
  • Series: Pulse
  • Standard Package: 100 pieces
  • Status: Obsolete

You May Also Be Interested in

Pulse
XFRMR OCTAL 1:1 100UH SMD / 100μH T3/E3 (Octal) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
ECAD model for TX3047NL
Pulse
XFRMR OCTAL 1:2.42 1.2MH SMD / 1.2mH T1/E1 (Octal) Pulse Transformer 1:2.42 Surface Mount
Need more? Email Us
ECAD model for TX1474NL
Pulse
Electromechanical Filter Band Pass Filter
Need more? Email Us
ECAD model for B6013T
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
ECAD model for HM42-30001LFTR
Pulse
XFRMR OCTAL 1:2.4/1:1 1.2MH SMD / 1.2mH T1/E1 (Octal) Pulse Transformer 1:2.4, 1:1 Surface Mount
Need more? Email Us
ECAD model for TX1472NL
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
ECAD model for TG111-E10NYNLFTR
Pulse
10BT FILTER MODULE WITH CMC / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Lowest to $3.5455
ECAD model for PE-68026NLT
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
ECAD model for TG111-E212NWRL
TDK Corporation
PULSE TRANSFORMERS FOR LAN INTER
Lowest to $3.5455
ECAD model for ALT4532P-181-T05G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.4100 $88.2300
6+ $24.1321 $144.7926
9+ $23.3780 $210.4020
12+ $22.6238 $271.4856
15+ $21.8696 $328.0440
20+ $19.6071 $392.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention