Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK
Package Bulk
Product Status Active
Connector Type Header
Contact Type Female Socket
Style Board to Cable/Wire
Number of Positions 5
Number of Positions Loaded All
Pitch - Mating 0.250" (6.35mm)
Number of Rows 1
Row Spacing - Mating -
Mounting Type Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Finish - Mating Tin
Contact Finish Thickness - Mating -
Insulation Color Natural
Insulation Height 0.580" (14.73mm)
Contact Length - Post 0.155" (3.94mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-2
Contact Finish - Post Tin
Mated Stacking Heights -
Ingress Protection -
Features -
Current Rating (Amps) -
Voltage Rating -
Applications -
Insulation Material Polyamide (PA), Nylon
Contact Shape Circular
Contact Material Phosphor Bronze
Contact Finish Thickness - Post -
Base Product Number 640467
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1362592-640467-1
Ultra Librarian 3D Model Ultra Librarian 640467-1 CAD Model

Description

The TE Connectivity AMP Connectors Universal MATE-N-LOK Header is a reliable and versatile connector for various applications.

  • Current Rating: amps
  • Connection Type: Board to Cable/Wire
  • Contact Type: Female Socket
  • Pitch: 0.250" (6.35mm)
  • Positions: 5
  • Mounting Type: Through Hole
  • Contact Finish: Tin
  • Insulation Material: Polyamide (PA) and Nylon
  • Flammability Rating: UL94 V-2
  • Temperature Range: -40°C to 105°C
  • It is suitable for a wide range of applications.

You May Also Be Interested in

Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0106
ECAD model for 500588000
Molex, LLC
0.80mm (.031") Pitch Header, Surface Mount, Dual Row, Vertical Stacking, 4.50 and5.50mm (.177 and .217") Stacking Heights, Lead-free, 20 Circuits
Lowest to $4.6214
ECAD model for 53307-2071
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
ECAD model for 480-10-214-00-001101
Molex, LLC
2.54mm (.100) Pitch C-Grid® PC Board Connector, Single Row, Vertical, 6 Circuits
Lowest to $1.1256
ECAD model for 90147-1106
JAE Electronics
CONN HEADER VERT 20POS 2.2MM / Connector Header Through Hole 20 position 0.087" (2.20mm)
Lowest to $1.7272
ECAD model for MX34020UF1
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
ECAD model for 480-10-264-00-001000
JST Sales America Inc.
CONN SOCKET 18-22AWG CRIMP TIN / Socket Contact Tin 18-22 AWG Crimp
Lowest to $0.0670
ECAD model for SWPJR-21T-M0.5
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
ECAD model for 40-600-10
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
ECAD model for 206461-0400

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1913 $53.6085
105+ $0.9775 $102.6375
160+ $0.9470 $151.5200
220+ $0.9164 $201.6080
285+ $0.8859 $252.4815
380+ $0.7942 $301.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 285 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention