EN
  • EN
  • DE

MAX271CNG+

Part No MAX271CNG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Dual Continuous Time Low Pass 4th Order 25kHz 24-Pin PDIP N / IC FILTER LOWPASS PROG 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Continuous Low Pass
Frequency - Cutoff or Center 25kHz
Number of Filters 2
Filter Order 2nd
Operating Supply Voltage 4.74 V ~ 16 V, ±2.37 V ~ 8 V
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 785724-MAX271CNG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX271
Introduction Date August 01, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX271CNG+ CAD Model

Description

The MAX271CNG+ is a high-performance, programmable universal filter manufactured by Maxim Integrated. It is designed to provide precision filtering for a variety of signal processing applications. The device features a versatile architecture that allows it to be configured for various filter responses including low-pass, high-pass, band-pass, and notch filters. This makes it an ideal choice for applications in communication systems, data acquisition, audio processing, and instrumentation.

Key Features

  • Programmable Frequency: The MAX271CNG+ offers a programmable frequency range, allowing users to customize the filter characteristics to their specific needs.
  • High Order Filters: The device can be configured to create filters up to 8th order, providing high selectivity and sharp roll-off characteristics.
  • Low Noise: Designed with low noise in mind, it ensures clean signal processing with minimal distortion.
  • Multiple Filter Responses: Users can configure the device for a variety of filter responses, including Butterworth, Chebyshev, Bessel, and Cauer (elliptic) characteristics.
  • CMOS Technology: Constructed using CMOS technology, the MAX271CNG+ offers low power consumption and high reliability.

Applications

The versatile nature of the MAX271CNG+ makes it suitable for a wide range of applications. It is commonly used in:

  • Audio and video signal processing
  • Telecommunications
  • Data acquisition systems
  • Anti-aliasing and reconstruction filters
  • Medical equipment
  • Instrumentation and control systems

Technical Specifications

Some of the technical specifications of the MAX271CNG+ include:

  • Supply Voltage: 5V ±10%
  • Operating Temperature Range: 0°C to +70°C
  • Package Type: 24-Pin DIP

Overall, the MAX271CNG+ from Maxim Integrated is a highly flexible and efficient solution for sophisticated signal processing requirements. Its programmable nature and high-performance characteristics make it a go-to component for engineers seeking a reliable and adaptable filtering solution.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess