Products specifications Report Issue?

Package Tube
Product Status Obsolete
Transformer Type VDSL
Inductance 190µH
Mounting Type Through Hole
Size / Dimension 0.500" L x 0.350" W (12.70mm x 8.89mm)
Height - Seated (Max) 0.250" (6.35mm)
Ultra Librarian 3D Model Ultra Librarian B4020NL CAD Model

Description

NULL

You May Also Be Interested in

Bel Fuse Inc.
MODULE XFRMR LAN 10/100B-TX SMD / Telecom Transformer 2(1CT:1CT) 16 Terminal Gull Wing SMD
Lowest to $2.6794
ECAD model for S558-5999-Z5-F
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
ECAD model for 1000B-5001FX
Murata Power Solutions Inc.
XFRMR CONV ADM2482 5.0V IN
Need more? Email Us
ECAD model for 782482/53VC
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Lowest to $0.6358
ECAD model for DA102JC-R
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
ECAD model for TG111-E212NWRL
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Lowest to $13.1955
ECAD model for TG1G-S002NZRLTR
Bel Fuse Inc.
MODULE XFRMR GIGABIT MINIPCI SMD / Telecom Transformer 4(1CT:1CT) 24 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for S558-5999-BA-F
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
ECAD model for GT04-111-252-A
Pulse A Technitrol Company
T1/CEPT/ISDN-PRI TRANSFORMERS
Need more? Email Us
ECAD model for PE-68644

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention