EN
  • EN
  • DE

PCS809TEURF-T

Part No PCS809TEURF-T
Manufacturer Pulse A Technitrol Company
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOT-23
Manufacturer Pulse A Technitrol Company
Manufacturer Homepage www.pulseeng.com
Win Source Part Number 755565-PCS809TEURF-T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCS809TEURF-T CAD Model

Description

The PCS809TEURF-T is a power choke inductor manufactured by Pulse A Technitrol Company. It is designed for use in high-efficiency power supplies and DC-DC converters. This inductor is particularly well-suited for applications where high current handling and low core loss are critical.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Power Supplies: Implemented in regulated power supplies for various electronic devices.
  • Voltage Regulators: Employed in voltage regulator circuits to provide stable voltage output.
  • Filtering Circuits: Functions as a filter in power line and output filtering applications.
  • Automotive Electronics: Integrated into automotive electronic systems for power management.

Features:

  • High Current Capacity: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Compact Size: Offers a small form factor for space-constrained applications.
  • High Saturation Current: Maintains inductance under high current conditions.

Benefits:

  • Improved Power Efficiency: Low DCR and core loss enhance the efficiency of power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation.
  • High Reliability: Robust design ensures reliable performance in demanding environments.
  • Compact Solution: Small size allows for easy integration into space-sensitive applications.
  • Stable Performance: High saturation current maintains stable inductance, even under high load conditions.

Technical Specifications:

The PCS809TEURF-T typically features an inductance value in the range of microhenries (µH), with a specific saturation current rating depending on the application requirements. It also exhibits a low DC resistance (DCR) to minimize power loss. Consult the official datasheet for precise inductance values, current ratings, DCR, and other critical parameters.

This power choke inductor provides a reliable and efficient solution for power management in a wide range of electronic devices and systems. Its robust design and performance characteristics make it an ideal choice for demanding applications where high current handling and low EMI are essential.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess