EN
  • EN
  • DE

SMS7630-020

Part No SMS7630-020
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191104-SMS7630-020
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMS7630-020 CAD Model

Description

The Skyworks Solutions Inc. SMS7630-020 is a silicon PIN diode designed for RF and microwave applications requiring high isolation and low insertion loss. It is commonly used in switches, attenuators, and other control circuits. This diode is known for its fast switching speed and reliable performance.

Applications:

  • RF Switches: Used in single-pole, multi-throw (SPMT) switches for signal routing.
  • Attenuators: Employed in variable attenuators for signal level control.
  • Phase Shifters: Integrated into phase shifters for adjusting the phase of RF signals.
  • Limiter Circuits: Provides protection to sensitive components in receiver front ends.
  • Military and Aerospace Applications: Used in communication and radar systems where performance and reliability are critical.

Features:

  • PIN Diode Structure: Provides excellent switching characteristics and isolation.
  • Low Insertion Loss: Minimizes signal attenuation in the on-state.
  • High Isolation: Provides high signal isolation in the off-state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Surface Mount Package: Facilitates easy assembly and integration into circuit boards.

Benefits:

  • Improved RF Performance: Enhances the overall performance of RF and microwave circuits.
  • Precise Signal Control: Enables accurate control of signal routing and attenuation.
  • Enhanced System Reliability: Protects sensitive components from damage.
  • Simplified Design: Simplifies the design and layout of RF circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for RF control applications.

Additional Details:

The SMS7630-020 operates over a broad frequency range, typically covering VHF, UHF, and microwave bands. It features a low forward voltage and a small junction capacitance. The device is commonly available in a variety of surface mount packages. Skyworks Solutions is a leading provider of RF and microwave semiconductors, and the SMS7630-020 is designed to meet the demanding requirements of modern RF systems. Refer to the official datasheet for detailed specifications regarding frequency range, power handling, and electrical characteristics.

You May Also Be Interested in

Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $11.4253
M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
Lowest to $0.6759
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess