EN
  • EN
  • DE

QS5.241-A1

Part No QS5.241-A1
Manufacturer PULS, LP
Catalog Custom Parts (N - R)
Description AC/DC CONVERTER 24V 120W /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr PULS, LP
Series DIMENSION Q (120W)
Package Box
Input Type AC
Number of Outputs 1
AC Voltage - Input 88 ~ 360 VAC
Voltage - Output 1 24V
Current - Output (Max) 5A
Power (Watts) 120W
Voltage - Isolation 500 V
Applications Hazardous Locations, ITE (Commercial)
Efficiency 92.7%
Temperature Range - Operating -10°C ~ 70°C (With Derating)
Features Adjustable Output, Load Sharing, PFC
Dimension 4.61" L x 1.57" W x 4.88" H (117.0mm x 40.0mm x 124.0mm)
Approval Agency ABS, ATEX, CSA, DNV GL, EAC, IEC, IECEx, SEMI, UL
Standard Number Class I Div 2; F47; 508; 60950-1; 61010-2-201
Base Product Number QS5
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6007
Other Names QS5.241-A1-ND,1736-1087
Standard Package 1
Win Source Part Number 1157011-QS5.241-A1
Ultra Librarian 3D Model Ultra Librarian QS5.241-A1 CAD Model

Description

The QS5.241-A1 industrial, DIN rail power supply by PULS, LP is an external/internal (off-board) power supply that falls under the category of industrial, DIN rail power supplies.

  • Power: 120W
  • Package: Box package
  • Applications: Designed for hazardous locations and ITE (commercial) applications
  • Voltage Isolation: 500 V
  • Outputs: One output
  • Current Output (Max): 5A
  • Voltage Output 1: 24V
  • Efficiency: 92.7%
  • Temperature Range: -10°C to 70°C (with derating)
  • Dimension: 4.61" L x 1.57" W x 4.88" H (117.0mm x 40.0mm x 124.0mm)
  • MSL Level: Not applicable
  • HTSUS: 8504.40.6007
  • Base Product Number: QS5
  • Standard Number: Class I Div 2; F47; 508; 60950-1; 61010-2-201
  • AC Voltage Input: 88 ~ 360 VAC

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess