EN
  • EN
  • DE

XL-450-1

Part No XL-450-1
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description AUDIO PIEZO INDICATOR CHASSIS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer PUI Audio, Inc.
Packaging Bulk
Status Obsolete(EOL)
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage Rating 12V
Frequency 3.5kHz
Technology Piezo
Mounting Panel Mount, Flange
Termination Wire Leads
Height - Seated (Max) 1.020" (25.90mm)
Win Source Part Number 1119432-XL-450-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XL-450-1 CAD Model

Description

This piezo technology electronic component is manufactured by PUI Audio Inc.

  • Voltage Rating: 12V
  • Frequency: 3.5kHz
  • Internal Drive: Yes, with an indicator
  • Mounting Type: Panel Mountable with a Flange
  • Termination: Wire Leads
  • Status: Obsolete
  • Approvals: None

You May Also Be Interested in

CUI Inc.
BUZZER PIEZO 12V 13.7MM TH
Lowest to $3.6527
Mallory Sonalert Products Inc.
BUZZER PIEZO 23X23MM TH
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 0.3X0.3 SMD
Lowest to $2.8154
PUI Audio, Inc.
BUZZER MAGNETIC 3V 12MM TH
Lowest to $0.7445
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3V 9.5MM TH
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3V 9.2MM SMD
Need more? Email Us
Soberton Inc.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $4.9090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess