EN
  • EN
  • DE

74AUP1G00FX4-7

Part No 74AUP1G00FX4-7
Manufacturer Diodes Incorporated
Catalog Custom Parts (0 - A)
Description NAND Gate 1-Element 2-IN CMOS 6-Pin X2-DFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -4 mA
Logic Function NAND
Low Level Output Current 4 mA
Max Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Number of Gates 1
Number of Input Lines 2
Number of Output Lines 1
Output Current 20 mA
Output Voltage 3.6 V
Propagation Delay 2.6 ns
RoHS Compliant
Win Source Part Number 1112080-74AUP1G00FX4-7
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUP1G00FX4-7 CAD Model

Description

Diodes Incorporated 74AUP1G00FX4-7 Logic Gate

The 74AUP1G00FX4-7 is a high-performance, single 2-input NAND gate integrated circuit from Diodes Incorporated. This advanced ultra-low-power device is designed for optimized power consumption and stability, making it an ideal choice for power-sensitive applications. It operates on a very low voltage range of 0.8V to 3.6V, which allows for efficient use in battery-operated devices.

Constructed with advanced silicon-gate CMOS technology, the 74AUP1G00FX4-7 boasts a significant reduction in power dissipation compared to traditional CMOS devices. This technology also provides the benefit of increased tolerance to static discharge, enhancing the reliability and longevity of the product in various environments.

The logic gate comes in an ultra-small DFN1410-6 (X4-DFN1410-6) package, which is not only space-saving but also provides excellent thermal performance. Its miniature size and low profile make it especially suitable for the increasingly miniaturized electronic assemblies found in modern portable and wearable technology.

Key features of the 74AUP1G00FX4-7 include:

  • Low Static Power Consumption: The IC draws a very low amount of quiescent current, which contributes to the overall energy efficiency of the end product.
  • High-Speed Operation: Despite its low power design, the device does not compromise on speed, ensuring quick response times in critical applications.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range from -40°C to +125°C, making it suitable for industrial-grade applications.
  • Low Input Capacitance: The input capacitance is minimized, which reduces the loading effect on the driving circuit.
  • Latch-up Performance: It meets the JESD78 Class II level B standard for latch-up performance, providing additional protection against latch-up phenomena under normal operating conditions.

The 74AUP1G00FX4-7 is not just a testament to Diodes Incorporated's commitment to producing high-quality, energy-efficient components, but also a versatile building block for a wide array of electronic circuits. Whether it's for mobile phones, personal electronics, or complex computing devices, this NAND gate IC is engineered to meet the stringent requirements of an ever-evolving electronics industry.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Panjit
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Generic
Need more? Email Us
Microchip Technology
Need more? Email Us
Oupiin
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1585 $50.7200
770+ $0.1301 $100.1770
1,195+ $0.1260 $150.5700
1,645+ $0.1219 $200.5255
2,125+ $0.1179 $250.5375
2,840+ $0.1057 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess