Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 27 Weeks
Features RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 16-QFN (3x3)
Manufacturer pSemi
Series UltraCMOS®, HaRP™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name PE42423
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1046-1103-1, 1046-1103-2, 1046-1103-6, PE42423MLBA-Z
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888854-PE42423B-Z
Ultra Librarian 3D Model Ultra Librarian PE42423B-Z CAD Model

Description

The PE42423B-Z is an RF Switch IC from pSemi.

  • Type: SPDT switch
  • Application: 802.11a/b/g/n/ac applications
  • Frequency Range: Up to 6 GHz
  • Input and Output Impedance: 50Ohm
  • Package: 16-QFN (3x3)
  • Series: UltraCMOS and HaRP™
  • Operating Temperature: -40°C to 125°C
  • ECCN: EAR99 compliant
  • Popularity: Medium
  • Estimated Production Lead Time: 27 weeks
  • MSL Level: 3 (168 Hours)
  • Application: RF/IF and RFID applications

You May Also Be Interested in

Alpha Industries
GaAs IC High Isolation SPDT Non-Reflective Switch with Driver DC-6.0 GHz
Lowest to $3.4850
ECAD model for AS196-307
Tyco Electronics
GaAs SPST Switch DC - 2.5 GHz
Lowest to $4.2185
ECAD model for MASWSS0162TR
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 20TQFN / RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)
Need more? Email Us
ECAD model for F2923NCGI
Skyworks Solutions Inc.
PHEMT GaAs IC SPDT Switch 0.1-3 GHz
Lowest to $1.3001
ECAD model for AS213-92
Peregrine Semiconductor
75 Ω Terminated 5 - 2200 MHz SPDT CATV UltraCMOS® Switch Featuring Unpowered Operation
Need more? Email Us
ECAD model for PE42750MLAB-Z
Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $12.7996
ECAD model for ADG936BCP
NEC
50 Ω TERMINATION TYPE HIGH POWER SPDT SWITCH FOR WiMAX
Lowest to $0.5860
ECAD model for UPG2176T5N-E2
Infineon Technologies
SP6T Diversity Antenna Switch with MIPI RFFE Interface
Lowest to $5.4551
ECAD model for BGS16MN14
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
ECAD model for ARD10024

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0306 $54.2754
18+ $5.6489 $101.6802
28+ $5.4581 $152.8268
40+ $5.0764 $203.0560
52+ $4.8855 $254.0460
64+ $4.6947 $300.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention