The PE42750MLAB-Z is a high-linearity RF switch from Peregrine Semiconductor, designed for a wide range of wireless applications. This SP4T (Single Pole Four Throw) switch provides excellent isolation and low insertion loss, making it ideal for cellular infrastructure, test equipment, and other demanding RF systems.
Applications:
- Cellular base stations.
- Test and measurement equipment.
- Wireless communication systems.
- RF signal routing.
- Antenna selection.
Features:
- High Linearity: Ensures minimal signal distortion.
- Low Insertion Loss: Maximizes signal strength.
- High Isolation: Prevents signal leakage between channels.
- SP4T Configuration: Provides flexible signal routing.
- Wide Frequency Range: Supports a broad range of wireless standards.
Benefits:
- Improved System Performance: Enhances signal quality and reduces interference.
- Increased Signal Range: Low insertion loss extends the effective range of wireless systems.
- Simplified System Design: Flexible configuration simplifies circuit layout.
- Enhanced Reliability: Robust design ensures stable operation in demanding environments.
- Cost-Effective Solution: Provides high performance at a competitive price.
Additional Details:
The PE42750MLAB-Z operates over a wide frequency range. Its high linearity ensures that signals are transmitted with minimal distortion, which is critical for maintaining signal integrity in complex wireless systems. The low insertion loss minimizes signal attenuation, maximizing the effective range of the system. The high isolation between channels prevents unwanted signal leakage, reducing interference and improving overall system performance.
The switch is controlled by digital logic signals, allowing it to be easily integrated into microcontroller-based systems. The PE42750MLAB-Z is designed to meet the stringent requirements of modern wireless communication standards, including LTE, WiMAX, and other cellular technologies. The small package size makes it suitable for compact devices where board space is limited. The device is also designed to withstand high power levels, making it suitable for use in high-power transmitters.