EN
  • EN
  • DE

USB0408C-LF-T7

Part No USB0408C-LF-T7
Manufacturer Protek Devices
Catalog Electronic Wholesale
Description LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1278295-USB0408C-LF-T7
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB0408C-LF-T7 CAD Model

Description

The USB0408C-LF-T7 is a Transient Voltage Suppressor (TVS) diode array from Protek Devices, specifically designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. It is commonly used to protect USB ports, data lines, and other I/O interfaces in electronic devices. The -LF indicates that it is Lead-Free compliant, and -T7 likely refers to the specific tape and reel packaging.

Applications

  • USB ports
  • Data lines
  • Ethernet ports
  • HDMI ports
  • I/O interfaces

Features

  • Low clamping voltage
  • Low capacitance
  • Fast response time
  • ESD protection per IEC 61000-4-2, ±30kV contact, ±30kV air
  • EFT protection per IEC 61000-4-4
  • Lightning protection per IEC 61000-4-5
  • Lead-Free compliant

Benefits

  • Superior ESD Protection: Provides robust protection against electrostatic discharge events.
  • Low Capacitance: Minimizes signal degradation and ensures signal integrity.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Reliable Operation: Designed for reliable operation in harsh environments.
  • Compliance: Meets international standards for ESD, EFT, and lightning protection.
  • Environmental Compliance: Lead-Free compliant for environmental responsibility.

The USB0408C-LF-T7 features a low clamping voltage, which minimizes the voltage stress on the protected components. The low capacitance ensures that the TVS diode array does not significantly degrade the signal integrity of the protected lines. The fast response time ensures that the transient voltages are clamped quickly, protecting the sensitive components from damage. The USB0408C-LF-T7 is designed to meet the requirements of international standards for ESD, EFT, and lightning protection. This ensures that the protected devices meet the regulatory requirements for these types of events. The device is available in a small surface-mount package, making it suitable for space-constrained applications. The Lead-Free compliance ensures that the device meets environmental regulations. This part provides a reliable and efficient solution for protecting sensitive electronic components from transient voltage events, with the added benefit of being environmentally friendly due to its Lead-Free construction. The -T7 designates it is provided on Tape & Reel.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess