The ULLC0402FC05C-T710-2 is an ultra-low capacitance TVS (Transient Voltage Suppressor) diode array from Protek Devices. It is designed to protect sensitive electronic components from ESD (Electrostatic Discharge) and other transient voltage events. This device is ideal for protecting high-speed data lines in portable devices and communication equipment.
Applications
- Smartphones and Tablets: Protects USB, HDMI, and other high-speed data lines from ESD.
- Wearable Devices: Used in smartwatches and fitness trackers to protect sensitive components.
- High-Speed Data Interfaces: Protects Ethernet, USB, and other data lines in computers and peripherals.
- Communication Equipment: Provides ESD protection for communication lines in routers, modems, and network interfaces.
- Automotive Electronics: Protects electronic systems in automobiles from voltage transients.
Features
- Ultra-Low Capacitance: Minimizes signal distortion in high-speed data lines.
- ESD Protection: Provides robust protection against electrostatic discharge events.
- Low Clamping Voltage: Limits the voltage seen by the protected components during transient events.
- Small Package Size: Comes in a compact 0402 package for space-constrained applications.
- RoHS Compliant: Meets RoHS environmental standards.
Benefits
- Effective ESD Protection: Prevents damage to sensitive electronic components from ESD.
- Signal Integrity: Ultra-low capacitance ensures minimal signal distortion.
- Compact Design: Small package size allows for use in portable devices and space-constrained applications.
- Reliable Performance: Provides stable and reliable protection in various electronic systems.
Additional Details
The ULLC0402FC05C-T710-2 TVS diode array features a typical capacitance of less than 0.3 pF. It provides ESD protection up to ±30kV according to IEC 61000-4-2. The device is available in a 0402 surface mount package. This TVS diode array is designed to provide effective ESD protection for high-speed data lines while maintaining signal integrity. It's a great option for those looking to safeguard their electronic designs against potentially damaging electrostatic discharge.