EN
  • EN
  • DE

PRSB6.8C-LF-T710

Part No PRSB6.8C-LF-T710
Manufacturer Protek Devices
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967777-PRSB6.8C-LF-T710
Categories OEM Parts(O-R)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PRSB6.8C-LF-T710 CAD Model

Description

The PRSB6.8C-LF-T710 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. This particular model is a lead-free component, designated by the "LF" in its part number, and is compliant with RoHS standards. The T710 indicates the packaging type, which allows for automated assembly.

Applications

  • Cell Phones and Smartphones: Protection of I/O ports and power lines.
  • Portable Devices: Safeguarding sensitive electronics in devices like tablets, e-readers, and MP3 players.
  • Data Lines: Protection for USB, HDMI, and other data interfaces.
  • Networking Equipment: Ensuring reliability of Ethernet ports and other communication interfaces.
  • Automotive Electronics: Protecting sensitive circuits in vehicle control units (ECUs) and infotainment systems.

Features

  • Low Clamping Voltage: Provides excellent transient voltage suppression.
  • Fast Response Time: Quickly reacts to transient events, minimizing voltage overshoot.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Lead-Free Finish: Compliant with RoHS standards for environmental protection.
  • Compact Package: Small footprint allows for easy integration into space-constrained designs.
  • High Surge Capability: Withstands high surge currents without failure.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to transient voltage events, extending the lifespan of the product.
  • Reduced Downtime: Minimizes the risk of equipment failure due to ESD or surge, reducing downtime and maintenance costs.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed data applications.
  • Compliance with Industry Standards: Meets regulatory requirements for environmental protection and safety.
  • Simplified Design: Easy to integrate into existing designs with minimal impact on board layout.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting sensitive electronic circuits.

Specific Details: The PRSB6.8C typically has a standoff voltage of around 6.8V. It's designed to clamp at a voltage significantly lower than the breakdown voltage of the protected components. The package type is typically a small outline package (SOP) or similar surface-mount package. Detailed specifications are available in the Protek Devices datasheet, including surge current ratings, capacitance values, and clamping voltage characteristics.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
960+ $0.0523 $50.2080
2,330+ $0.0430 $100.1900
3,610+ $0.0416 $150.1760
4,965+ $0.0403 $200.0895
6,430+ $0.0389 $250.1270
8,600+ $0.0349 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,380 pieces
MOQ: 960 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess