EN
  • EN
  • DE

SDCL1005C15NJTF

Part No SDCL1005C15NJTF
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317499-SDCL1005C15NJTF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDCL1005C15NJTF CAD Model

Description

The SDCL1005C15NJTF is a high-frequency multilayer chip inductor manufactured by Sunlord. These inductors are designed for applications where small size, high Q-factor, and stable performance are essential. The SDCL series is known for its reliability and suitability for surface mount technology (SMT).

Applications

  • RF Circuits: Used in impedance matching, filtering, and tuning in radio frequency applications.
  • Mobile Communication Devices: Found in smartphones, tablets, and other wireless communication devices.
  • Wireless LAN: Employed in WLAN modules and devices.
  • Bluetooth Devices: Integrated into Bluetooth modules and accessories.
  • GPS Devices: Utilized in GPS receivers and navigation systems.

Features

  • Small Size: 1005 package size (0.1 inch x 0.05 inch) allows for compact designs.
  • High Q-Factor: Provides excellent performance in high-frequency circuits.
  • Multilayer Construction: Enhances the stability and reliability of the inductor.
  • Tight Tolerance: Ensures consistent electrical characteristics for precise applications.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes for efficient manufacturing.
  • Excellent Solderability: Facilitates easy and reliable soldering onto PCBs.

Benefits

  • Miniaturization: Allows for compact circuit designs, ideal for portable devices.
  • Improved Signal Integrity: High Q-factor minimizes signal loss and distortion.
  • Stable Performance: Multilayer construction ensures consistent electrical characteristics under varying operating conditions.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Easy Integration: SMT compatibility simplifies the assembly process.

Additional Details

The SDCL1005C15NJTF has an inductance value of 15 nH. This part is designed for high-frequency applications and provides a high self-resonant frequency (SRF). The inductor is constructed using ceramic materials and employs a multilayer build to achieve its electrical characteristics and physical robustness. It is RoHS compliant, ensuring it is free from hazardous substances. The operating temperature range typically spans from -55°C to +125°C, making it suitable for diverse environmental conditions. It's commonly used in impedance matching networks, RF filters, and other critical high-frequency circuit components. Its small size and reliable performance make it a preferred choice for engineers designing compact wireless devices.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess