EN
  • EN
  • DE

PLCDA24-LF-T13

Part No PLCDA24-LF-T13
Manufacturer Protek Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085461-PLCDA24-LF-T13
Categories OEM Parts(O-R)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLCDA24-LF-T13 CAD Model

Description

The PLCDA24-LF-T13 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device integrates multiple TVS diodes in a single package, providing a compact and efficient solution for circuit protection.

Applications:

  • Data Lines: Protection for data lines such as USB, Ethernet, and HDMI interfaces.
  • Microcontroller I/O Ports: Safeguarding microcontroller input/output ports from ESD and surge transients.
  • Keypads and Buttons: Protecting keypad and button circuits from electrostatic discharge.
  • Audio and Video Equipment: Protection for audio and video input/output lines in multimedia devices.
  • Industrial Control Systems: Protecting communication and control lines in industrial environments.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to protect against ESD.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level during transient events.
  • Fast Response Time: Responds quickly to transient events, minimizing the risk of damage to protected circuits.
  • Low Capacitance: Minimizes signal distortion and insertion loss, making it suitable for high-speed data lines.
  • Multiple TVS Diodes: Integrates multiple TVS diodes in a single package for comprehensive protection.
  • Lead-Free Finish: Compliant with RoHS requirements.
  • Small Footprint: Compact package for space-saving designs.

Benefits:

  • Enhanced Circuit Protection: Protects sensitive electronic components from ESD, EFT, and surge events.
  • Improved System Reliability: Reduces the risk of system failures due to transient voltages.
  • Simplified Design: Integrates multiple TVS diodes into a single package, simplifying circuit design.
  • Reduced Board Space: Compact package saves valuable board space.
  • Cost-Effective Solution: Provides a cost-effective solution for circuit protection.

Additional Details:

The PLCDA24-LF-T13 features a standoff voltage of 24V and a peak pulse power of 400W. It is available in a SOT-23 package. The device is designed to meet industry standards for ESD protection, such as IEC 61000-4-2. The "-LF" designation indicates a lead-free finish.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Intel
Lowest to $18.4668
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess