EN
  • EN
  • DE

EM8DLP-100L-LF-T7

Part No EM8DLP-100L-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts (C - E)
Description 8 Line 100 mW 5 V 20 pF SMT TVS Diode Low Pass Filter Array - DFN-16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057171-EM8DLP-100L-LF-T7
Categories OEM Parts(C-E)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM8DLP-100L-LF-T7 CAD Model

Description

The EM8DLP-100L-LF-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transient (EFT), and lightning surge threats. This device is commonly used in applications where reliable protection against voltage transients is critical.

Applications:

  • Data lines
  • I/O ports
  • Microcontroller protection
  • Keypads
  • Portable electronics
  • Communication equipment

Features:

  • Low clamping voltage: Provides effective transient suppression.
  • Low leakage current: Minimizes power consumption.
  • ESD protection: Exceeds IEC 61000-4-2 standards.
  • EFT protection: Complies with IEC 61000-4-4 standards.
  • Surge protection: Meets IEC 61000-4-5 standards.
  • Lead-free and RoHS compliant: Environmentally friendly.
  • Small package size: Suitable for space-constrained applications.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage caused by voltage transients.
  • Extended product lifespan: Reduces the risk of failure due to ESD, EFT, and surge events.
  • Reduced warranty costs: Minimizes field failures and associated repair expenses.
  • Improved product performance: Ensures stable operation in harsh electrical environments.
  • Compliance with industry standards: Meets regulatory requirements for ESD, EFT, and surge protection.

The EM8DLP-100L-LF-T7 features a multi-channel configuration, allowing it to protect multiple lines simultaneously. Its robust design and high surge capability make it an ideal choice for safeguarding electronic equipment against a wide range of transient threats. The device's low clamping voltage ensures that sensitive components are not exposed to damaging voltage levels during surge events.

Technical Specifications:

  • Package Type: TDFN-8
  • Number of Channels: 8
  • Reverse Stand-Off Voltage: 10V
  • Clamping Voltage: Typically around 18V (at specific surge current)
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess