EN
  • EN
  • DE

PT6312BQ

Part No PT6312BQ
Manufacturer Princeton
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Princeton
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834394-PT6312BQ
Ultra Librarian 3D Model Ultra Librarian PT6312BQ CAD Model

Description

The PT6312BQ is a versatile LED driver IC manufactured by Princeton Technology Corp. It's designed to efficiently drive LED displays, particularly multiplexed LED displays like those found in digital clocks, timers, and instrument panels. This chip includes a built-in key scanning interface, making it ideal for applications requiring both LED display control and keypad input.

Applications

  • Digital Clocks
  • Timers
  • Instrument Panels
  • Electronic Scales
  • Remote Controls (with LED display)
  • Electronic Thermostats (with LED display)

Features

  • 12 Segment/8 Grid Output: Drives up to 12 segments and 8 grids of an LED display.
  • Key Scanning Interface: Built-in key scanning logic simplifies keypad input integration.
  • Adjustable Display Brightness: Allows for adjusting the LED brightness to suit ambient lighting conditions.
  • Serial Interface: Communicates with a microcontroller via a serial interface.
  • Low Power Consumption: Minimizes power consumption in battery-operated applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range for compatibility with various power supplies.

Benefits

  • Simplified LED Display Control: Simplifies the control of multiplexed LED displays.
  • Integrated Keypad Input: Reduces component count and simplifies system design.
  • Flexible Display Configuration: Supports various LED display configurations.
  • Energy Efficient: Extends battery life in portable devices.
  • Easy Integration: Serial interface simplifies communication with microcontrollers.

The PT6312BQ's integrated key scanning interface significantly reduces the workload of the host microcontroller, allowing it to focus on other tasks. The adjustable display brightness feature ensures optimal visibility in different lighting environments. The chip is commonly available in a compact package to minimize board space. The serial interface allows for easy communication with a wide range of microcontrollers, making it a versatile solution for LED display and keypad control applications. The device uses a command structure to set display data, brightness, and key scanning parameters. Its low power consumption is particularly beneficial in battery-powered devices where extending battery life is crucial.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess