EN
  • EN
  • DE

PS21962-4N

Part No PS21962-4N
Manufacturer Powerex Inc.
Catalog Power Drivers - Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Power Drivers - Modules
Manufacturer Powerex Inc.
Win Source Part Number 351949-PS21962-4N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS21962-4N CAD Model

Description

The Powerex PS21962-4N is an Intelligent Power Module (IPM) designed for motor control applications. It integrates power devices, gate drive circuits, and protection functions into a single module, simplifying the design and improving the reliability of motor drive systems. This IPM is typically used in applications requiring efficient and precise control of AC motors.

Applications

  • Air Conditioners: Controls the compressor motor in air conditioning units, providing energy-efficient operation.
  • Refrigerators: Used in variable-speed refrigerator compressors to optimize cooling performance and reduce energy consumption.
  • Washing Machines: Controls the motor in inverter-driven washing machines, enabling variable speed and torque control.
  • Industrial Motor Drives: Suitable for general-purpose inverter drives used in various industrial equipment.
  • Fan Motors: Used in high-efficiency fan motor control systems.

Features

  • Integrated Gate Drivers: Incorporates gate drivers for IGBTs, simplifying the control circuit design and reducing external component count.
  • Short-Circuit Protection: Provides short-circuit protection to prevent damage to the module and the motor.
  • Over-Temperature Protection: Includes over-temperature protection to prevent thermal damage and extend the module's lifespan.
  • Under-Voltage Lockout (UVLO): UVLO function ensures proper gate drive voltage for reliable IGBT switching.
  • Compact Package: Space-saving design for easy integration into various applications.
  • Low Power Loss: Optimized for low power consumption and high efficiency.

Benefits

  • Simplified Design: Integration of multiple functions reduces the number of external components and simplifies the overall design.
  • Improved Reliability: Built-in protection features enhance the reliability of the motor drive system.
  • Enhanced Efficiency: Low power loss design improves energy efficiency.
  • Compact Size: Space-saving design allows for use in compact applications.
  • Reduced Development Time: Integrated solution reduces the time required for development and testing.

Additional Details

The PS21962-4N typically includes six IGBTs configured in a three-phase inverter bridge. It also integrates diodes for freewheeling purposes. The module operates at a specific voltage and current rating, which must be considered during application design. The internal control logic manages the switching of the IGBTs to achieve the desired motor control. Always refer to the manufacturer's datasheet for detailed electrical characteristics, thermal performance, and application notes. Proper heatsinking is essential to ensure reliable operation and prevent overheating.

You May Also Be Interested in

Fairchild/ON Semiconductor
Lowest to $22.8494
Fairchild/ON Semiconductor
MODULE SPM 600V 10A 3PH SPM27-JA
Lowest to $10.0855
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $12.5676
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0785 $100.1570
3+ $41.0903 $123.2709
5+ $39.8059 $199.0295
6+ $38.5216 $231.1296
8+ $37.2384 $297.9072
11+ $33.3864 $367.2504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess