EN
  • EN
  • DE

AD9283BRS-80

Part No AD9283BRS-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit, 50 MSPS/80 MSPS/100 MSPS 3 V A/D Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 8
Sampling Rate 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
RoHS State Request Verification
Win Source Part Number 1139049-AD9283BRS-80
Manufacturer Homepage www.analog.com
Family Name AD9283
Introduction Date September 29, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9283BRS-80 CAD Model

Description

The AD9283BRS-80 is a high-performance 8-bit monolithic analog-to-digital converter (ADC) developed by Analog Devices Inc. This ADC is designed to operate at a conversion rate of up to 80 MSPS (Million Samples Per Second), making it an ideal choice for applications requiring high-speed data acquisition such as medical imaging, digital communication, and video processing.

Key Features:

  • High-Speed Performance: With a sampling rate of 80 MSPS, the AD9283BRS-80 ensures rapid and accurate digital representations of analog signals.
  • Resolution: This ADC offers an 8-bit resolution, providing a fine quantization level for a wide range of signals.
  • Low Power Consumption: It is designed for power efficiency, consuming only 90 mW at the full 80 MSPS rate, which is critical for portable and battery-operated devices.
  • Single Supply Operation: The device operates from a single 3 V power supply, simplifying system power supply design.
  • On-Chip Track-and-Hold: The AD9283BRS-80 includes an on-chip track-and-hold circuit, providing excellent dynamic performance.
  • Easy Interface: It features a parallel output data format, making it easy to interface with a variety of digital signal processors (DSPs) and microprocessors.

Applications:

The AD9283BRS-80 is versatile and can be used in a multitude of applications that require high-speed and accurate analog-to-digital conversion. Some of the typical applications include:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Communications Receivers
  • Instrumentation
  • Video Digitizing

Product Specifications:

Parameter Value Resolution 8-Bit Max Sampling Rate 80 MSPS Power Consumption 90 mW Supply Voltage 3 V

For more detailed information, refer to the AD9283BRS-80 product page and its datasheet on the Analog Devices Inc. website.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess