EN
  • EN
  • DE

PM100CLA120

Part No PM100CLA120
Manufacturer Powerex Inc.
Catalog Power Drivers - Modules
Description MOD IPM L-SER 6PAC 1200V 100A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Powerex Inc.
Series Intellimod™
Package Bulk
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 100 A
Voltage 1.2 kV
Voltage - Isolation 2500VDC
Mounting Type Chassis Mount
Package / Case Power Module
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 656063-PM100CLA120
Ultra Librarian 3D Model Ultra Librarian PM100CLA120 CAD Model

Description

The PM100CLA120 is a power driver module manufactured by Powerex Inc.

  • Series: Intellimod™
  • Category: Discrete semiconductor products
  • Type: IGBT
  • Voltage Rating: 1.2 kV
  • Configuration: 3-phase
  • Current Rating: 100 A
  • Voltage Isolation: 2500VDC
  • Package: Bulk
  • Mounting: Chassis mount
  • HTSUS Code: 8504.40.9580
  • REACH Status: Undefined

You May Also Be Interested in

ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $14.4788
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess