EN
  • EN
  • DE

ZLNB102N8TC

Part No ZLNB102N8TC
Manufacturer Diodes Incorporated
Catalog Unclassified
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Diodes Incorporated
Series *
Package Bulk
Product Status Obsolete
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 412729-ZLNB102N8TC
Ultra Librarian 3D Model Ultra Librarian ZLNB102N8TC CAD Model

Description

Introducing the ZLNB102N8TC from Diodes Incorporated

The ZLNB102N8TC is a state-of-the-art integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This advanced IC is specifically engineered to cater to the growing demands of modern electronic applications, providing a robust and efficient solution for a wide range of uses.

Key Features

  • Dual Output LNB Supply and Control Voltage Regulator: The ZLNB102N8TC is designed to regulate and control the supply voltage for dual-output Low Noise Block downconverters (LNBs) used in satellite receiver systems.
  • High Efficiency: With its optimized design, this IC ensures high-efficiency power conversion, which is crucial for minimizing energy consumption and heat generation within electronic systems.
  • Integrated Protection Features: It includes overcurrent protection, overtemperature shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the IC and the connected components.
  • 22V Pump Charge: The ZLNB102N8TC is equipped with a 22V pump charge feature, making it suitable for applications that require a higher voltage for optimal performance.

Applications

The versatility of the ZLNB102N8TC makes it an ideal choice for a multitude of applications. It is particularly well-suited for satellite receiver systems, set-top boxes, and other communication devices that require reliable and efficient LNB power management.

Package and Quality

Encased in an 8-pin SOIC package, the ZLNB102N8TC is designed with a compact form factor, allowing for seamless integration into space-constrained designs without compromising on performance. Diodes Incorporated's commitment to quality is evident in this product, which is built to meet high industry standards for durability and performance consistency.

Investing in the ZLNB102N8TC from Diodes Incorporated means choosing a product that delivers superior performance, reliability, and efficiency. This IC is a testament to Diodes Incorporated's dedication to innovation and excellence in the semiconductor industry.

For more detailed information, technical specifications, and application notes, please visit the Diodes Incorporated official website or contact their customer support team.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $52.2788
Others
Lowest to $1.0095
Others
Lowest to $0.1640

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess