EN
  • EN
  • DE

IDT7205L35TP

Part No IDT7205L35TP
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - FIFOs Memory
Description CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184663-IDT7205L35TP
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT7205L35TP CAD Model

Description

The IDT7205L35TP is a high-speed CMOS FIFO (First-In, First-Out) memory device manufactured by IDT (Integrated Device Technology). It's designed for applications requiring asynchronous data buffering between systems operating at different clock speeds or with varying data rates. This FIFO offers a combination of speed, capacity, and ease of use, making it suitable for a variety of digital signal processing, data communication, and networking applications.

Applications

  • Data Communications: Buffering data between communication interfaces with different speeds (e.g., UART to Ethernet).
  • Digital Signal Processing (DSP): Storing intermediate data in signal processing pipelines.
  • Networking: Packet buffering in routers and switches.
  • Image Processing: Frame buffering and data synchronization.
  • Industrial Automation: Data logging and control systems.

Features

  • Asynchronous Operation: Allows independent read and write operations with separate clocks.
  • High-Speed Performance: Supports data transfer rates up to 35 MHz.
  • 4096 x 9 Bit Memory Array: Provides a data storage capacity of 4096 words, each 9 bits wide.
  • Empty, Full, and Half-Full Flags: Simplifies FIFO status monitoring and control.
  • Retransmit Capability: Allows re-reading of the oldest data in the FIFO without writing new data.
  • Low Power Consumption: CMOS technology minimizes power dissipation.

Benefits

  • Improved System Performance: Buffers data efficiently, eliminating bottlenecks and improving overall system throughput.
  • Simplified System Design: Asynchronous operation reduces the complexity of interfacing systems with different clock domains.
  • Increased Data Integrity: FIFO architecture ensures data is read in the same order it was written, maintaining data integrity.
  • Reduced System Cost: Integrated features minimize the need for external logic, reducing component count and cost.
  • Enhanced Flexibility: Retransmit capability allows for error recovery and data verification.

Additional Details

The IDT7205L35TP operates from a single 5V power supply. It is available in a variety of packages, including DIP and PLCC. Key specifications include a maximum access time of 35ns and a typical power dissipation of a few hundred milliwatts. The device's asynchronous nature makes it suitable for interfacing to microprocessors, microcontrollers, and other digital devices. It is designed to operate over the commercial temperature range (0°C to +70°C).

You May Also Be Interested in

Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us
Texas Instruments
2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Lowest to $30.8613
Renesas Electronics America
IC FIFO SYNC 4096X18 15NS 32QFP / Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC 4X16 FIFO REGISTER 16-SOIC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Lowest to $0.4897
Renesas Electronics America
FIFO, 1KX9, 10ns, Synchronous, CMOS, PQFP64
Need more? Email Us
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLKD BI-DIR FIFO MEM 80-LQFP
Lowest to $28.5204
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess