Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tube
Product Status Discontinued
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576151-CAP018DG
Ultra Librarian 3D Model Ultra Librarian CAP018DG CAD Model

Description

The 576151-CAP018DG is a specialized integrated circuit (IC) from Power Integrations.

  • Series: CAPZero™
  • Type: Capacitor discharge type IC
  • Package: Tube
  • Application: Converter and ACDC applications
  • Standard Package: 100 pieces
  • Mounting Type: Surface mount
  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • Programmable: Yes
  • Verification: Not specified
  • ECCN: EAR99
  • REACH: Not affected
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8542.39.0001
  • Status: Discontinued
  • Functionality: Specialized functionality in converter and ACDC applications

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $43.8698
ECAD model for AD9942BBCZ
Texas Instruments
USB TYPE C PORT PROTECTOR / Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Lowest to $2.8728
ECAD model for TPD4S311YBFR
National Semiconductor (TI)
PC87334VJG-5
Need more? Email Us
ECAD model for PC87334VJG-5
Infineon Technologies
IC SPECIALIZED
Need more? Email Us
ECAD model for SLB9635TT12FW317XUMA1
Texas Instruments
IC SOC PROCESSOR / Advanced Driver Assistance Systems 760-FCBGA (23x23)
Lowest to $84.7516
ECAD model for TDA2SXBTQABCRQ1
NXP / Nexperia
TEF7000AHN - TUNER FRONT-END / 48-HVQFN (7x7)
Need more? Email Us
ECAD model for TEF7000AHN/V1K
Texas Instruments
TI-SPECIAL, CONTACT FOR DETAILS
Lowest to $238.8235
ECAD model for TMS3TCI6486EZTZ625
Rochester Electronics
ULN2429A
Need more? Email Us
ECAD model for ULN2429A
Analog Devices Inc.
DUAL 12-BIT MULTIPLYING DAC / Buffered Multiplying CMOS D/A Converter 24-PDIP
Need more? Email Us
ECAD model for DAC8212HP

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention