EN
  • EN
  • DE

HDC25M36000Z

Part No HDC25M36000Z
Manufacturer Positronic
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218685-HDC25M36000Z
Categories Custom Parts
Manufacturer Positronic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HDC25M36000Z CAD Model

Description

The HDC25M36000Z is a high-density D-sub connector manufactured by Positronic. This connector is designed for applications requiring a high number of signal connections in a compact space. It features robust construction and reliable contacts for optimal signal integrity.

Applications

  • Aerospace
  • Military
  • Industrial automation
  • Medical equipment
  • Telecommunications
  • Data acquisition systems

Features

  • High Density: Provides a large number of contacts in a compact D-sub shell size.
  • 25 Contacts: Specifically configured with 25 male contacts.
  • Machined Contacts: High reliability contacts ensure reliable electrical connections.
  • Durable Construction: Robust construction for harsh environments.
  • Various Plating Options: Contact plating options are available to suit different application requirements (e.g., gold plating for enhanced corrosion resistance).
  • Polarization: Provides polarization to prevent mis-mating.

Benefits

  • Space Savings: High-density design allows for a large number of connections in a small footprint, saving valuable space in electronic equipment.
  • Reliable Connections: Machined contacts ensure reliable electrical connections, minimizing signal loss and data errors.
  • Robust Performance: Durable construction withstands harsh environmental conditions, ensuring long-term reliability.
  • Versatile Applications: Suitable for a wide range of applications due to its high density, reliable contacts, and durable construction.
  • Secure Mating: Polarization features prevent mis-mating, ensuring proper connection and preventing damage to equipment.
  • Customizable Options: Various plating options allow for customization to meet specific application requirements.

Additional Details

The HDC25M36000Z is a male connector. The contact material is typically a copper alloy. The insulator material is typically a high-performance thermoplastic. D-sub connectors are standardized connectors and dimensions are readily available from standards organizations and manufacturers.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Hanrun
Lowest to $0.9938
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intersil
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess