EN
  • EN
  • DE
  • IT

108-0304-001

Part No 108-0304-001
Manufacturer Cinch Connectivity Solutions
Catalog Banana and Tip Connectors
Description CONN BANANA PLUG SLDRLESS GREEN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202456-108-0304-001
Manufacturer Cinch Connectivity Solutions Johnson
Category Connectors, Interconnects- Banana and Tip Connectors -Jacks, Plugs
Package Bulk
Product Status Active
Type Banana Plug
Gender Male
Plug/Mating Plug Diameter Standard Banana
Mounting Type Free Hanging (In-Line)
Termination Solderless
Insulation Non-Mating End Insulated
Ultra Librarian 3D Model Ultra Librarian 108-0304-001 CAD Model

Description

The banana plug from Cinch Connectivity Solutions Johnson is a high-quality and versatile connector for various applications.

  • Termination: Solderless
  • Gender: Male
  • Diameter: Standard Banana Plug
  • Non-Mating End: Insulated
  • Packaging: Bulk
  • Status: Active

You May Also Be Interested in

Cal Test Electronics
SAFETY JACK 4MM HOR PCB BLK / Banana Jack Connector Standard Banana Solder Lug Black
Need more? Email Us
Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Need more? Email Us
Pomona Electronics
CONN BANANA PLUG MINI SLDR RED
Need more? Email Us
Cal Test Electronics
CONN BANANA JACK SOLDER RED / Banana Jack Connector Standard Banana Solder Red
Need more? Email Us
Cinch Connectivity Solutions
CONN JACK BANANA INSULATED RED / Conn Banana F 1 POS ST Cable Mount 1 Port
Lowest to $0.4880
Pomona Electronics
CONN BANANA JACK MINIATURE RIVET
Need more? Email Us
Keystone Electronics
CONN BIND POST HEX BLACK
Need more? Email Us
Pomona Electronics
CONN BIND POST DL FLUTD BLK/RED
Need more? Email Us
Cal Test Electronics
CONN BANANA PLUG SLDRLESS BLACK / Banana Plug Connector Standard Banana Solderless Black
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess