EN
  • EN
  • DE

688011983

Part No 688011983
Manufacturer Molex, LLC
Catalog Jumper Wires, Pre - Crimped
Description 56134-9000 DOUBLE END 150MM LENG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Series *
Win Source Part Number 764054-688011983
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 688011983 CAD Model

Description

The Molex 688011983 is a pre-crimped jumper wire designed for quick and reliable connections in electronic prototyping and circuit board applications. This jumper wire simplifies the wiring process by eliminating the need for manual crimping, saving time and effort. Its durable construction and high-quality materials ensure consistent performance and long-lasting reliability.

Applications

  • Electronic prototyping
  • Circuit board wiring
  • Breadboarding
  • DIY electronics projects
  • Quick connection solutions

Features

  • Pre-crimped terminals for easy installation
  • High-quality wire for reliable conductivity
  • Durable insulation for protection against shorts
  • Standard length for versatile use
  • Available in various colors for easy identification

Benefits

  • Saves time and effort by eliminating manual crimping
  • Ensures consistent and reliable connections
  • Reduces the risk of wiring errors
  • Simplifies prototyping and circuit board assembly
  • Offers a convenient and cost-effective wiring solution

Additional Details

The Molex 688011983 jumper wire typically features tin-plated or gold-plated terminals for corrosion resistance and improved conductivity. The wire gauge is selected to provide adequate current carrying capacity for typical electronic circuits. The insulation material is often PVC or other flexible polymers that offer good electrical insulation and mechanical durability. These jumper wires are commonly used with breadboards, development boards, and other prototyping platforms. They are available in various lengths to accommodate different wiring requirements. Proper handling and storage practices should be followed to prevent damage to the wire and terminals.

You May Also Be Interested in

Pololu Corporation
JUMPER WIRE 10PK M-M 6\
Need more? Email Us
Molex, LLC
CLIK-MATE 1.5 M-S 150MM 26 AWG L
Need more? Email Us
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Need more? Email Us
Yageo
JPW-06-T-52- YAGEO Jumper Wires Dia .6mm Tin Copper Wire Forming 52.4mm datasheet, inventory, & pricing.
Need more? Email Us
Pololu Corporation
Assorted 26 AWG Jumper Lead Socket to Socket 6.00" (152.40mm)
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK F-F 6\
Need more? Email Us
Molex, LLC
Orange 24 AWG Jumper Lead Pin to Pin Tin 10.0" (254.0mm)
Lowest to $0.0450
Pololu Corporation
JUMPER WIRE 10PK F-F 2" RED
Need more? Email Us
JST Sales America Inc.
JUMPER SSHL-002T-P0.2 X2 6" / Black 28 AWG Jumper Lead Socket to Socket Tin 6.00" (152.40mm)
Lowest to $1.0102

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess