EN
  • EN
  • DE

P60D144PA6/9A2410J

Part No P60D144PA6/9A2410J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D144PA6/9A2410J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D144
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346557-P60D144PA6/9A2410J
Ultra Librarian 3D Model Ultra Librarian P60D144PA6/9A2410J CAD Model

Description

The P60D144PA6/9A2410J is a high-performance integrated circuit from NXP Semiconductors, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors, where reliability and efficiency are of paramount importance.

Key Features

  • Advanced Technology: Built using state-of-the-art semiconductor processes, the P60D144PA6/9A2410J ensures high-speed operation and low power consumption, making it an ideal choice for energy-sensitive applications.
  • Robust Performance: This product is designed to withstand harsh environmental conditions, making it suitable for use in automotive applications that require a high level of durability and reliability.
  • High Integration: The P60D144PA6/9A2410J integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for system integrators.
  • Customizable: NXP provides options for customization, allowing the P60D144PA6/9A2410J to be tailored to specific customer requirements, thereby offering flexibility in design and application.

Applications

The versatile nature of the P60D144PA6/9A2410J makes it suitable for a variety of applications, including:

  • Automotive control units
  • Industrial automation systems
  • Motor control circuits
  • Embedded systems
  • Internet of Things (IoT) devices

Technical Specifications

The P60D144PA6/9A2410J boasts an impressive set of technical specifications that ensure it meets the needs of demanding applications:

  • High-speed processing capabilities
  • Low power consumption for energy efficiency
  • Wide operating temperature range
  • Compact package for space-constrained applications

Quality and Support

NXP is committed to delivering high-quality products and provides comprehensive technical support for the P60D144PA6/9A2410J. Customers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate the integration of this product into their solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess