EN
  • EN
  • DE

LE A Q9WM-HYJY-1-Z

Part No LE A Q9WM-HYJY-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED OSTAR AMBER 617NM 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Status Not For New Designs
Color Amber
Wavelength 617nm (Typ)
Current - Test 350mA
Forward Voltage 2.2V
Lumens/Watt @ Current - Test 61 lm/W
Current - Max 500mA
Flux @ Current/Temperature - Test 47 lm (33 lm to 61 lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.054" (1.36mm)
Thermal Resistance of Package 20°C/W
Win Source Part Number 1052236-LE A Q9WM-HYJY-1-Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE A Q9WM-HYJY-1-Z CAD Model

Description

The OSRAM Opto Semiconductors Inc. LED component with Win Source Part Number 1052236-LE A Q9WM-HYJY-1-Z is a high-quality electronic component that is perfect for use in various optoelectronic applications.

  • Packaging: reel - TR
  • Height: 0.054" (1.36mm)
  • Mounting: surface mount technology (SMT)
  • Maximum Current: 500mA
  • Forward Voltage: 2.2V
  • Viewing Angle: 120°
  • Current Test: 350mA
  • Wavelength: 617nm (Typ)
  • Lumens per Watt: 61 lm/W
  • Thermal Resistance: 20°C/W
  • Flux @ Current/Temperature: 47 lm (33 lm to 61 lm)
  • Temperature - Test: 25°C
  • For New Designs: no
  • Category: optoelectronics
  • Supply and Demand Status: balanced

You May Also Be Interested in

LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess