EN
  • EN
  • DE

STEVAL-STWINWFV1

Part No STEVAL-STWINWFV1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr STMicroelectronics
Package Bulk
Platform SensorTile
Type RF
Function WiFi
Utilized IC / Part ISM43362
Contents Board(s)
Base Product Number STEVAL
Other Names 497-STEVAL-STWINWFV1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1283899-STEVAL-STWINWFV1
Ultra Librarian 3D Model Ultra Librarian STEVAL-STWINWFV1 CAD Model

Description

The STEVAL-STWINWFV1 from STMicroelectronics is a comprehensive development kit designed for rapid prototyping and development of IoT applications. This innovative product is a key enabler for smart industry, smart agriculture, smart city, and any smart applications that require state-of-the-art wireless connectivity, environmental sensing, and powerful processing capabilities.

Key Features

  • Wireless Connectivity: The board integrates a high-performance Wi-Fi module ensuring seamless connection to the cloud, which is essential for IoT applications.
  • Advanced Sensing: Equipped with a range of sensors, including accelerometers, gyroscopes, magnetometers, pressure, humidity, and temperature sensors, the STEVAL-STWINWFV1 can monitor a wide array of environmental parameters.
  • Powerful Processing: At the heart of the board is an STM32 microcontroller, which provides ample processing power for complex algorithms and data management.
  • Modular Design: The development kit features a modular approach with plug-and-play connectors that make it easy to add or replace sensors and actuators, enhancing the flexibility and scalability of the design.
  • Software Support: It is supported by the ST software ecosystem, including STM32Cube software libraries and development tools for a streamlined development experience.
  • Energy Efficient: Designed with energy efficiency in mind, the board is suitable for battery-operated applications, with features that enable power-saving modes and optimize energy consumption.

Applications

The STEVAL-STWINWFV1 is ideal for a myriad of applications that require remote monitoring and control. Some of the primary applications include:

  • Industrial IoT (IIoT) solutions
  • Precision agriculture and environmental monitoring
  • Smart home and building automation
  • Wearable and personal health monitoring devices
  • Logistics and supply chain management

With its robust design and comprehensive feature set, the STEVAL-STWINWFV1 development kit is an excellent choice for developers looking to push the boundaries of IoT innovation.

You May Also Be Interested in

Infineon Technologies
PROFET +2 12V BTS7008-2EPA DAUGH / BTS7008-2EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Microchip Technology
ATECC608B TRUST PLATFORM KIT / ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
DFRobot
HEART RATE SENSOR
Need more? Email Us
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
Infineon Technologies
BTS7006-1EPP SHIELD FOR ARDUINO / BTS7006-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess