EN
  • EN
  • DE

STIO 2 5/3-PE/B/L-DIO/M-O

Part No STIO 2 5/3-PE/B/L-DIO/M-O
Manufacturer Phoenix Contact
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994163-STIO 2 5/3-PE/B/L-DIO/M-O
Categories OEM Parts( S )
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STIO 2 5/3-PE/B/L-DIO/M-O CAD Model

Description

The STIO 2 5/3-PE/B/L-DIO/M-O is a modular terminal block from Phoenix Contact, part of the STIO series, designed for signal transmission and distribution in industrial applications. It combines multiple functions within a single compact housing, offering space-saving and efficient wiring solutions.

Applications:

  • Industrial automation systems
  • Process control systems
  • Machine building
  • Control cabinets
  • Distributed I/O systems
  • Robotics
  • Building automation

Features:

  • Modular design: Allows for flexible configuration and expansion.
  • Push-in connection technology: Enables fast and tool-free wiring.
  • Integrated test points: Facilitates easy testing and troubleshooting.
  • Clear marking: Provides easy identification of terminals.
  • Wide range of accessories: Offers various options for customization.
  • DIN rail mounting: Simplifies installation in control cabinets.
  • Digital I/O channels: Supports connection of digital sensors and actuators.
  • Protective earth (PE) connection: Ensures safety and grounding.

Benefits:

  • Space Saving: The compact design allows for high-density wiring in limited spaces.
  • Time Saving: Push-in connection technology reduces wiring time and effort.
  • Easy Installation: DIN rail mounting simplifies installation in control cabinets.
  • Reliable Connection: Provides secure and vibration-resistant connections.
  • Flexible Configuration: Modular design allows for customization to specific application requirements.
  • Simplified Maintenance: Integrated test points facilitate easy testing and troubleshooting.

The STIO 2 5/3-PE/B/L-DIO/M-O features push-in connection technology, which allows for fast and tool-free wiring of conductors. This significantly reduces installation time and effort compared to traditional screw-type terminals. The integrated test points enable easy testing and troubleshooting of the circuit without disconnecting the wires. The clear marking on the terminal block ensures easy identification of the terminals, reducing the risk of wiring errors. The wide range of accessories, such as end brackets, jumpers, and marking labels, offers various options for customization to specific application requirements. The DIN rail mounting simplifies installation in control cabinets, providing a secure and organized mounting solution. The terminal block is designed for reliable performance in harsh industrial environments. The protective earth (PE) connection ensures safety and grounding, protecting equipment and personnel from electrical hazards. This product provides a robust and efficient solution for signal transmission and distribution in industrial applications.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess