EN
  • EN
  • DE

275405\4GB\256Mx8\16C\7

Part No 275405\4GB\256Mx8\16C\7
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947731-275405\4GB\256Mx8\16C\7
Series *
Ultra Librarian 3D Model Ultra Librarian 275405\4GB\256Mx8\16C\7 CAD Model

Description

The NANYA 275405 memory module is a 4GB DDR3 SDRAM module designed for use in various computing applications. This module features a configuration of 256Mx8, organized into 16 chips, and operates with specific timing parameters denoted by the '7' at the end of the product identifier. It is engineered to provide reliable and efficient memory performance in compatible systems.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Industrial Computing Platforms
  • Servers (Compatibility Dependent)

Features:

  • 4GB Capacity: Provides ample memory for running various applications and multitasking.
  • DDR3 Technology: Offers faster data transfer rates and lower power consumption compared to previous DDR generations.
  • 256Mx8 Configuration: Indicates the organization of the memory chips on the module.
  • 16 Chips: Specifies the number of individual memory chips integrated on the module.
  • Specific Timing Parameters: The '7' likely refers to specific CAS latency or other timing characteristics optimized for performance.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and speed by providing sufficient memory for applications.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Reduced Latency: DDR3 technology minimizes latency, resulting in quicker data access and processing.
  • Energy Efficiency: DDR3 is known for its lower power consumption compared to DDR2, contributing to energy savings and reduced heat generation.
  • Reliable Operation: NANYA is a reputable memory manufacturer, ensuring stable and dependable performance.

Additional Details:

The exact operating frequency and voltage of this memory module can be determined by referring to the full specifications provided by NANYA. The module is likely designed to comply with industry-standard DDR3 specifications, ensuring compatibility with a wide range of motherboards and systems. Proper installation and configuration are essential to ensure optimal performance and stability. Always consult the system's documentation for compatibility information before installing new memory modules.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess