EN
  • EN
  • DE

HC-STA-D07-HHFS-1SGM25-PL-

Part No HC-STA-D07-HHFS-1SGM25-PL-
Manufacturer Phoenix Contact
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089771-HC-STA-D07-HHFS-1SGM25-PL-
Categories OEM Parts(F-I)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HC-STA-D07-HHFS-1SGM25-PL- CAD Model

Description

The HC-STA-D07-HHFS-1SGM25-PL- is a heavy-duty connector from Phoenix Contact's HC-STA series. These connectors are designed for demanding industrial applications where reliable and robust connections are crucial. This particular model is likely a housing or a part of a complete connector assembly designed for signal, data, or power transmission depending on the specific inserts used within the housing.

Applications

  • Industrial automation
  • Robotics
  • Machine building
  • Transportation (rail, automotive)
  • Outdoor applications requiring environmental protection

Features

  • Heavy-duty construction for harsh environments
  • Robust metal housing (likely die-cast aluminum)
  • IP65/IP67 protection rating (dust-tight and water-resistant)
  • Locking mechanism for secure connection
  • Multiple pin configurations available (depending on insert)
  • Wide operating temperature range

Benefits

  • Ensured reliable connections even in demanding industrial environments.
  • Reduced downtime due to robust design and resistance to vibration and shock.
  • Protection against dust and water ingress, extending the lifespan of the connected equipment.
  • Simplified installation and maintenance.
  • Long-term cost savings due to durability and reliability.

Additional Details

Given the naming convention typical of Phoenix Contact, the HC-STA-D07-HHFS-1SGM25-PL- likely includes the following characteristics: "HC-STA" designates the heavy-duty standard series. "D07" likely refers to the housing size or type. "HHFS" probably indicates the housing material, finish, and sealing type. "1SGM25" might relate to the thread size or type of the cable gland connection. "PL" most likely specifies the locking mechanism or other specific features of the connector. These connectors are designed to accept various inserts, which dictate the signal, power, or data transmission capabilities. The housing typically provides grounding options to ensure EMC compliance. Phoenix Contact's heavy-duty connectors are rigorously tested to meet industry standards for vibration, shock, and environmental protection, making them suitable for a wide range of demanding industrial applications. These connectors are available with different contact arrangements, voltage and current ratings, and cable entry options to suit various application requirements.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess