EN
  • EN
  • DE

SIT9120AI-1D3-33E156.250000E

Part No SIT9120AI-1D3-33E156.250000E
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description MEMS Crystal Oscillator 156.25MHz 3.3V 6-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016826-SIT9120AI-1D3-33E156.250000E
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT9120AI-1D3-33E156.250000E CAD Model

Description

The SiT9120AI-1D3-33E156.250000E is a MEMS (Micro-Electro-Mechanical Systems) oscillator from SiTime. MEMS oscillators are used as timing devices in a wide variety of electronic systems. They offer advantages over traditional quartz crystal oscillators, including smaller size, lower power consumption, and greater resistance to shock and vibration.

Applications:

  • Networking equipment: Used in switches, routers, and other networking devices for clock generation and timing synchronization.
  • Consumer electronics: Employed in smartphones, tablets, and other consumer electronic devices for clock generation and timing.
  • Industrial automation: Utilized in industrial control systems for clock generation and timing.
  • Automotive electronics: Integrated into automotive electronic systems for clock generation and timing.
  • Aerospace and defense: Used in aerospace and defense applications where high reliability and stability are required.

Features:

  • MEMS technology: Utilizes MEMS technology for high performance and reliability.
  • 156.25 MHz frequency: Generates a clock signal with a frequency of 156.25 MHz.
  • Low jitter: Minimizes jitter, improving system performance.
  • Low power consumption: Reduces power consumption and extends battery life.
  • Small package size: Enables compact and space-saving designs.
  • LVCMOS Output: Indicates the output logic level of the oscillator.

Benefits:

  • Improved system performance: Enhances system performance by providing a stable and accurate clock signal.
  • Reduced power consumption: Reduces power consumption, extending battery life.
  • Smaller size and weight: Enables smaller and lighter systems.
  • Increased reliability: Provides reliable operation in harsh environments.

Additional Details:

The SiT9120AI-1D3-33E156.250000E operates over a wide temperature range. It is available in a variety of package options. The 'AI' indicates an industrial temperature grade. The supply voltage is indicated by '1D3' and is 3.3V. The 'E' at the end may represent specific electrical or environmental testing performed on the part.

You May Also Be Interested in

Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Lowest to $0.0612
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Shikues
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess