EN
  • EN
  • DE

LTC2336IMS-18#PBF

Part No LTC2336IMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2336
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2336IMS-18#PBF
Standard Package 37
Win Source Part Number 1321302-LTC2336IMS-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2336IMS-18#PBF CAD Model

Description

Product Overview: LTC2336IMS-18#PBF

The LTC2336IMS-18#PBF is a high-performance, 18-bit, low-noise, serial output A/D converter from Analog Devices Inc. This precision ADC is designed to deliver exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise signal conversion, such as medical instrumentation, industrial process control, and high-end data acquisition systems.

Key Features

  • Resolution: 18-bit performance provides high-resolution measurement capabilities, ensuring detailed and accurate digital representation of analog signals.
  • Sampling Rate: The device offers a versatile sampling rate that is suitable for a variety of applications, balancing speed and resolution.
  • No Missing Codes: Guarantees that all output codes will be represented, ensuring reliable and consistent data conversion.
  • Low Noise: Designed with a focus on minimizing noise, this ADC provides clean, precise readings, which is critical for sensitive measurements.
  • Serial Interface: The ADC features a serial interface for easy integration with microcontrollers and digital systems, simplifying design and reducing system complexity.
  • Power Efficiency: Optimized for low power consumption, the LTC2336IMS-18#PBF helps to conserve energy in portable and battery-powered applications.
  • Compact Package: Housed in a compact MSOP package, the device saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC2336IMS-18#PBF is versatile enough to fit a wide array of applications where precision data conversion is paramount. Its robust design and high accuracy make it particularly well-suited for:

  • Medical Instrumentation
  • Industrial Process Control
  • Data Acquisition Systems
  • Automated Test Equipment
  • Seismic Data Acquisition

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2336IMS-18#PBF is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for critical applications where precision is key.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess