EN
  • EN
  • DE

EB 10- DIK BU

Part No EB 10- DIK BU
Manufacturer Phoenix Contact
Catalog OEM Parts (C - E)
Description Eb 10- Dik Bu
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056715-EB 10- DIK BU
Categories OEM Parts(C-E)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EB 10- DIK BU CAD Model

Description

The EB 10-DIK BU is a bridge bar or jumper manufactured by Phoenix Contact. This blue bridge bar is designed for use with DIN rail terminal blocks, specifically to create a potential distribution or common connection between multiple terminals. The 'EB' likely stands for 'Electrical Bridge,' '10' indicates the number of poles or positions, 'DIK' likely refers to the specific terminal block series it is compatible with, and 'BU' denotes the color blue.

Applications:

  • Control Panels: Used for potential distribution in control cabinets.
  • Power Distribution: Creating common connections for power supply to multiple devices.
  • Signal Distribution: Connecting multiple signal lines to a common point.
  • Automation Systems: Facilitating electrical connections in automation equipment.
  • Industrial Machinery: Used in electrical systems of industrial machines.

Features:

  • 10 Poles: Allows for bridging up to 10 terminal blocks.
  • DIN Rail Mountable: Designed for use with standard DIN rail terminal blocks.
  • Insulated: Provides electrical insulation for safe operation.
  • Blue Color: Facilitates easy identification in wiring systems.
  • Durable Material: Constructed from high-quality materials for long-term reliability.

Benefits:

  • Efficient Wiring: Simplifies wiring by creating common connections quickly.
  • Space Saving: Reduces the need for individual wiring between terminals.
  • Organized Wiring: Improves the organization and clarity of electrical connections.
  • Safe Operation: Insulated design enhances safety.
  • Easy Installation: Simple to install and remove from terminal blocks.

The EB 10-DIK BU bridge bar from Phoenix Contact streamlines the process of connecting multiple terminal blocks together, simplifying wiring and improving the overall organization of electrical panels. Its 10-pole design provides the flexibility to create common connections across multiple terminals, reducing the need for individual wiring runs. The blue color coding helps in easy identification and maintenance. These bridge bars are designed to be compatible with specific Phoenix Contact terminal block series, likely the DIK series, ensuring a secure and reliable connection. This product enhances the efficiency and safety of electrical installations in a variety of industrial and commercial applications.

Key technical specifications include the current rating (typically around 41A), voltage rating (typically up to 800V, but check the specific DIK terminal block), and the insulation material used (often polyamide). The bridge bar is designed to withstand a wide range of operating temperatures, typically from -60°C to +105°C. The spacing between the poles matches the standard terminal block spacing, ensuring seamless integration. Installation involves simply inserting the bridge bar into the designated slots on the terminal blocks. Proper selection of the bridge bar ensures compatibility with the connected terminal blocks and adherence to safety standards.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Kemet
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7380 $59.0400
195+ $0.6064 $118.2480
300+ $0.5867 $176.0100
410+ $0.5683 $233.0030
530+ $0.5498 $291.3940
705+ $0.4920 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess