The CES-B24-10XSRC-BK is a cable entry system from Phoenix Contact, designed to provide a secure and organized method for routing cables and wires into control cabinets, enclosures, and machinery. This particular model features a black frame (BK) and is designed to accommodate multiple cables with a strain relief and sealing function.
Applications
- Control cabinets
- Electrical enclosures
- Machinery and equipment
- Automation systems
- Robotics
Features
- Modular design for flexible configuration
- Integrated strain relief for secure cable management
- IP54 protection rating against dust and water
- Flame-retardant material
- Easy installation and maintenance
- Halogen-free
- UV resistant
Benefits
- Provides organized cable entry for improved aesthetics and maintenance.
- Offers strain relief to prevent cable damage and ensure reliable connections.
- Protects against dust and water ingress, ensuring reliable operation in harsh environments.
- Modular design allows for customization to meet specific application requirements.
- Reduces installation time and costs.
Additional Details
The CES-B24-10XSRC-BK is typically constructed from a durable plastic material that offers resistance to environmental factors and mechanical stress. The dimensions and cable capacity will vary depending on the specific inserts used with the frame. It's important to refer to the Phoenix Contact documentation for detailed specifications and installation instructions. The inserts are generally made of elastomer material to provide a good seal around the cables. The black color indicates it is intended for general purpose applications.
Technical specifications include an operating temperature range typically from -20°C to +80°C, depending on the specific inserts. The frame is designed to be mounted directly on the enclosure wall. The IP54 rating ensures that the cable entry system provides adequate protection against dust and splashing water. It's critical to select the correct inserts to match the cable diameters being used.