Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Mfr Phoenix Contact
Series CLIPLINE PT
Package Box
Product Status Active
Type Ground, Earth
Number of Positions 2
Number of Levels 1
Terminal - Width 5.2mm
Termination Style Push In, Spring
Wire Gauge or Range - AWG 12-26 AWG
Wire Gauge or Range - mm2 0.14-4mm²
Color Green, Yellow
Material - Insulation Polyamide (PA), Nylon
Material Flammability Rating UL94 V-0
Stripping Length 10mm
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 906545-3209536
Ultra Librarian 3D Model Ultra Librarian 3209536 CAD Model

Description

The CLIPLINE PT Ground Terminal Block is a high-quality component designed for electrical connections in various applications manufactured by Phoenix Contact.

  • Positions: 2-position design
  • Levels: Single level
  • Termination Style: Push-in, spring
  • Material: Polyamide (PA) and nylon insulation material
  • Voltage Rating: IEC and UL
  • Wire Gauge: 12-26 AWG or 0.14-4mm²
  • Color Coding: Green and yellow
  • Width: 5.2mm
  • Stripping Length: 10mm
  • Standard Package: 50 pieces
  • Product Status: Active

You May Also Be Interested in

Pololu Corporation
TERM BLOCK 6P 0.1" SIDE ENT
Lowest to €1.8395
ECAD model for 2495
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
ECAD model for 1040800000
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
ECAD model for 1036400000
On Shore Technology Inc.
TERM BLOCK RISING CLAMP 14POS
Need more? Email Us
ECAD model for OSTT2140151
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SR99S01VBNN02G7
On Shore Technology Inc.
TERM BLOCK PLUG 3POS 5.08MM
Need more? Email Us
ECAD model for EDZ1110/3
Pololu Corporation
TERM BLK 4P 0.1" SIDE ENT 2-PACK
Lowest to €81.2188
ECAD model for 2493
Amphenol PCD
CONN TERM BLK 21POS 5MM R/A BK
Need more? Email Us
ECAD model for ESLM21100
On Shore Technology Inc.
TERM BLOCK HDR 4POS VERT 7.62MM
Need more? Email Us
ECAD model for EDSTLZ965/4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €59.3715 €59.3715
3+ €48.7156 €146.1467
4+ €47.1931 €188.7726
6+ €45.6707 €274.0243
7+ €44.1483 €309.0380
9+ €39.5810 €356.2289
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,860 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention