Products specifications

Manufacturer Weidmüller
Category Connectors, Interconnects > Terminal Blocks > Din Rail, Channel
Packaging Bulk
Part Status Active
Type Feed Through
Number of Positions 2
Number of Levels 1
Terminal - Width 5.1mm
Termination Style Screw
Current - IEC 24 A
Voltage - IEC 500V
Ultra Librarian 3D Model Ultra Librarian 1040800000 CAD Model

Description

Terminal Block Connector 2 Position Feed Through Beige 12-30 AWG

You May Also Be Interested in

Phoenix Contact
TERM BLOCK PLUG 12POS STR 3.5MM
Need more? Email Us
ECAD model for 1940198
On Shore Technology Inc.
TERM BLOCK HDR 4POS VERT 7.62MM
Need more? Email Us
ECAD model for EDSTLZ965/4
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
ECAD model for 1040800000
On Shore Technology Inc.
TERM BLOCK PLUG 2POS STR 5.08MM
Need more? Email Us
ECAD model for OSTTJ025152
Amphenol PCD
CONN TERM BLK 21POS 5MM R/A BK
Need more? Email Us
ECAD model for ESLM21100
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
ECAD model for 1041600000
On Shore Technology Inc.
TERM BLOCK HDR 3POS 90DEG 5MM
Lowest to $1.4899
ECAD model for EDSTL950/3
221
TE Connectivity
TERM BLK NEMA 2POS
Need more? Email Us
ECAD model for 221
On Shore Technology Inc.
TERMINAL BLOCK 5MM 6POS PCB
Need more? Email Us
ECAD model for ED3000/6

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention